location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo WarioWare: Smooth Moves Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WarioWare: Smooth Moves
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2131141
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nintendo WarioWare: Smooth Moves Wii
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wii
  • - Game genre: Party game
  • - Developer: Nintendo SPD Group No. 1
  • - ESRB rating: E10+ (Everyone 10+) PEGI rating: 7
Long product name Nintendo WarioWare: Smooth Moves Wii :
The short editorial description of Nintendo WarioWare: Smooth Moves Wii

WarioWare: Smooth Moves, Nintendo Wii, Party
More>>>
Nintendo WarioWare: Smooth Moves Wii:
The official marketing text of Nintendo WarioWare: Smooth Moves Wii as supplied by the manufacturer

This entry in the Wario Ware series is so wacky, it could only be made with the latest technology -- the Wii Remote controller! When Wario stumbles upon a strange device called a Form Baton, he and his friends use it to learn new moves that are as fun as they are wacky. Under Wario’s tutelage, and with the help of the Wii Remote, players will swing, spin and squat their way to victory. With more than 200 lightning-quick microgames and controls that range from scribbling to flailing, WarioWare: Smooth Moves takes interactive gaming to a whole new level.

- More than 200 lightning-quick microgames
- Familiar characters from the WarioWare universe
- The game's full-body controls add a whole new level of insanity to an already frenetic experience
- 9-Volt's stage features microgames based on classic Nintendo games!
- Mii data compatible

Short summary description Nintendo WarioWare: Smooth Moves Wii:
This short summary of the Nintendo WarioWare: Smooth Moves Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo WarioWare: Smooth Moves, Wii, E10+ (Everyone 10+)

Long summary description Nintendo WarioWare: Smooth Moves Wii:
This is an auto-generated long summary of Nintendo WarioWare: Smooth Moves Wii based on the first three specs of the first five spec groups.

Nintendo WarioWare: Smooth Moves. Platform: Wii, ESRB rating: E10+ (Everyone 10+), PEGI rating: 7, Developer: Nintendo SPD Group No. 1

Features
Platform *
Wii
Game genre *
Party game
Features
Developer *
Nintendo SPD Group No. 1
ESRB rating *
E10+ (Everyone 10+)
PEGI rating *
7
Source Testseek summary Average rating
Reviews
Updated:
2012-02-01 04:29:28
Uk has collected 31 expert reviews for Nintendo WarioWare: Smooth Moves Wii and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-02-01 04:29:26
Marios evil twin makes his triumphant debut on the Nintendo Wii, demonstrating that there are more fun ways to use your Wii Remote than you can count on both hands. WarioWare: Smooth Moves will please fans of the yellow-clad doppelgangers series and...
Good The Wii Remote is put to good use in fun and humiliating ways...
Bad Smooth Moves can be completed in about an hour, doesnt support multiple controls for multiplayer The Final Word All in all, WarioWare: Smooth Moves is a certifiably insane party game that is a must buy for any Wii owner and just further proves that th...
Bottom line All in all, WarioWare: Smooth Moves is a certifiably insane party game that is a must buy for any Wii owner and just further proves that the Wii is the must-have console for when you have friends over.
80%
yetanotherreviewsite.co.uk
Updated:
2012-02-01 04:29:26
First off the blocks from Nintendo in 2007 is the master of the party, on the ultimate party console- WarioWare for the Wii.There are over 200 mini games on offer.Now I first played this game back in September last year when I spent a wonderful afterno...
Good Its Frantic, fun and full of Ninty goodness...
Bad A poor multiplayer game- criminal for what should be a Party classic.
80%
darkzero.co.uk
Updated:
2012-02-01 04:29:28
Back in the early 90’s – what now seems like a trillion years ago – I was presented with Duck Hunt as a gift for my 7th birthday. It was the first game I ever experienced that did not use a controller as a means of manipulation for onscreen movements a...
83%
pocket-lint.com
Updated:
2012-02-01 04:29:28
Warios back, but is it worth the bother?...
Good Tonnes of min-games, remote control works a treat, fun for all the family!...
Bad Single player wont last too long, the odd bout of initial confusion, can be blooming tiring!...
Bottom line This latest incarnation of WarioWare doesn’t drop the ball...
90%
tweaktown.com
Updated:
2014-03-26 03:43:36
When Nintendo came up with the WarioWare franchise, little did they know its popularity would rival that of other Nintendo franchises such as Zelda and Pokemon. WarioWare is so much fun because it’s so frenetic, taking you outside of your comfort zo...
90%
theglobeandmail.com
Updated:
2014-03-26 03:43:36
It would be hard to recommend a game thats so short if it wasnt so consistently brilliant Though the original Wario Ware made its debut on the original Game Boy Advance with little fanfare, the series quickly became Nintendos "cult hit," with its i...
80%
cheatcc.com
Updated:
2012-02-01 04:29:26
Wario Ware: Smooth Moves was my most anticipated game for the Wii other than Zelda. This was going to be the game that would demonstrate to the world how fun the Wii can be and would always be the "king" of my gaming parties. Was I wrong? Not really, b...
90%
cheatcc.com
Updated:
2012-02-01 04:29:26
Since his meager beginnings as the end boss in Super Mario Land 2: 6 Golden Coins, Wario has intrigued players and has garnered a dedicated fanbase. This often self-centered and always greedy character has starred in several great two-dimensional (2-D)...
80%
brighthub.com
Updated:
2012-02-01 04:29:26
Have you ever played a game that allows you and several of your friends to gather around, pick a virtual nose, toss a bomb back and forth and generally make fools out of yourselves? If not, you have no idea what youre missing! Its hard to explain th...
100%
reviewdesk.com
Updated:
2012-02-01 04:29:27
Okay, so, yeah, you’ve got your Wii - but what games should you get for it? You obviously can’t just play Wii Sports all the time, so you have to decide what you want to spend your next $40-$50 on. The game that I chose was Warioware: Smooth M...
50%
gaming-age.com
Updated:
2012-02-01 04:29:27
Several years back the original WarioWare Microgames was released for the Game Boy Advance and became somewhat of a cult classic. The series has utilized the touch screen and the microphone on the DS for zany action, but my personal favorite was the GB...
69%
atomicgamer.com
Updated:
2012-02-01 04:29:27
It’s no secret that Nintendo is a fan of using their first-party characters in a variety of ways outside of their original games. You’ve got Mario Kart, Mario Party, Super Smash Brothers and a variety of other games where Mario, Zelda and frie...
85%
gwn.com
Updated:
2012-02-01 04:29:28
HighsThe typical Wario Ware sense of humor. From picking a nose to slashing at ninjas, from driving a car to answering a phone, youll never quite know what to expect next. Youll be laughing at the weirdness, and youll keep playing just to see a few...
Good The typical Wario Ware sense of humor. From picking a nose to slashing at ninjas, from driving a car to answering a phone, youll never quite know what to expect next. Youll be laughing at the weirdness, and youll keep playing just to see a few more games...
Bad The constant changing of "forms" is counter-intuitive to the Wario Ware speedy play style, and the entire game can be beaten in less time than it took to drive back from buying it at the store. The soul of the series seems to be absent from this one at ti...
Bottom line Smooth Moves is hardly a horrible game, but its not quite up to expectations if youre a fan of the Wario Ware series. Definitely some fun here, and overall a good time. The length of the game, plus the messy application of the forms in an attempt to...
75%
destructoid.com
Updated:
2012-02-01 04:29:28
Considered the latest "must-have" game for the Wii, WarioWare Smooth Moves takes that quick, microgame style we've all known and brings it to Nintendo's new console. Available now, the game has more than 200 microgames that have you doing all kinds of...
60%
gamezone.com
Updated:
2012-02-01 04:29:28
In between the few Mario and Zelda releases, Nintendo produces two series that popularized the idea of mini-games: Mario Party and WarioWare. No one has been able to escape the plumber party, which once received yearly updates like a sports game. Wario...
81%
gamespy.com
Updated:
2012-02-01 04:29:28
The Wario Ware series has taken the act of playing a game to its fundamental level. When we play video games, we leap, shoot, roll, slide and punch our way through obstacles to clear the objectives set before us, be they bosses, nasty jumps, a high sc...
Good Hundreds of micro-games to play and theyre really fun; irreverent humor makes for plenty of laughs; good mix of multiplayer modes.
Bad Youll occasionally experience unresponsive control; multiplayer should have been unlocked from the start.
Bottom line The Wario Ware series has taken the act of playing a game to its fundamental level. When we play video games, we leap, shoot, roll, slide and punch our way through obstacles to clear the objectives set before us, be they bosses, nasty jumps, a high sco...
90%
gwn.com
Updated:
2012-02-01 04:29:28
HighsAddictive and fun gameplay; shows the true potential of the Wii remote; fun multiplayer.LowsIts not widescreen.Final VerdictWario Ware: Smooth Moves is a wacky and fun game that makes excellent use of the Wii remote.96% Jan 21, 2007Review by Thom...
Good Addictive and fun gameplay; shows the true potential of the Wii remote; fun multiplayer.
Bad Its not widescreen.
Bottom line Wario Ware: Smooth Moves is a wacky and fun game that makes excellent use of the Wii remote.
96%
thelobeandmail.com
Updated:
2012-02-01 04:29:28
It would be hard to recommend a game thats so short if it wasnt so consistently brilliant Though the original Wario Ware made its debut on the original Game Boy Advance with little fanfare, the series quickly became Nintendos "cult hit," with its i...
80%
OCModShop
Updated:
2012-02-01 04:29:28
TitleWarioware: Smooth MovesGenreMinigame Bonanza? Release DateJanuary 15th, 2007Release DateApril 25, 2006Players1RatingE 10+ (Everyone over 10 years) Crude Humor, Mild Cartoon ViolenceI have to admit that I was skeptical of Wario Ware: Smooth Moves...
80%
gamepro.com
Updated:
2012-02-01 04:29:28
Marios evil twin makes his triumphant debut on the Nintendo Wii, demonstrating that there are more fun ways to use your Wii Remote than you can count on both hands.
80%
Play.tm
Updated:
2012-02-01 04:29:28
The Wario Ware series of games has emerged as one of the most inventive, engaging and scarily addictive of this generation. Its also redefined party style video gaming, with a cheeky slap in the face to the tired Mario Party and placing itself a who...
0%
Brand Image Article code product Stock Price from
Nintendo Style Savvy Nintendo DS Nintendo Style Savvy Nintendo DS
(show image)
0045496740481 Style Savvy
Nintendo Kirby Super Star Ultra, DS Nintendo DS Nintendo Kirby Super Star Ultra, DS Nintendo DS
(show image)
0045496468866 Kirby Super Star Ultra, DS
Nintendo Naruto: Ninja Council 3 Nintendo DS Nintendo Naruto: Ninja Council 3 Nintendo DS
(show image)
0045496468996 Naruto: Ninja Council 3
Nintendo Professor Layton and Pandora's Box Nintendo DS Nintendo Professor Layton and Pandora's Box Nintendo DS
(show image)
0045496740399 Professor Layton and Pandora's Box