location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Wii Sports

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wii Sports
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2131041
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:55:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nintendo Wii Sports
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wii
  • - Game genre: Sports
  • - Developer: Nintendo EAD Release date (DD/MM/YYYY): 08.12.2006
  • - ESRB rating: E (Everyone) PEGI rating: 7
Long product name Nintendo Wii Sports :
The short editorial description of Nintendo Wii Sports

Wii Sports, Nintendo Wii, Sports
More>>>
Nintendo Wii Sports:
The official marketing text of Nintendo Wii Sports as supplied by the manufacturer

A compilation of simple, Wii-playable sports games. Included sports are Tennis, Golf, Baseball, Boxing and Bowling. All of these sports games have a stylized look that's designed after classic 8-bit game designs but brought to life with full 3D technology. Although each game will concentrate on the core mechanics of hitting a ball, swinging a racquet, and putting with a club, the games will offer full (albeit simplified) sports experiences of whole games in Baseball and Tennis as well as multiple holes to play in Golf. Also compatible with the Mii avatar system for a more personalized experience.

- Tennis (1-4 players): Players grab the Wii Remote like a racket and swing - the game registers forehands, backhands, volleys, lobs, slices, spin and power depending on how fast the user swings and at what angle. Don’t worry about moving around the court to get to the ball – the game automatically moves players into position.
- Baseball (1-2 players): Players grip the Wii Remote like a bat and swat fastballs out of the park, or fire a fastball over the plate with a flick of their wrist. Timing and bat speed will make all the difference between going yard and whiffing, so keep an eye on the ball and swing for the fences. In the two-player game, one player pitches and the other bats – all fielding and running is automatic, so that players can focus on the action.
- Golf (1-4 players): Step up to the tee, hold the Wii Remote like a golf club and swing naturally to smack the ball onto the green. The harder players swing the club, the farther the ball will fly. Be careful, though – if players swing too hard, their ball will fly out of control, so they should be sure to take some practice swings before going for the pin. After reaching the green, line up putts carefully, practice the stroke and try to hole out.
- Bowling (1-4 players): Players raise the Wii Remote in their hand just like a bowling ball, and then swing their arms to roll the ball. The speed of the swing and the angle at which they release the ball affects the ball's spin, so it will take some practice to master control over the ball and knock down the pins.
- Boxing (1-2 players): Using the Nunchuk controller as one glove and the Wii Remote as the other, players dodge, weave and punch their opponents. Players hold their hands high to guard their faces or low to block their torsos. They punch high to hit their opponents' faces or low to get under their guard for a body blow. Swing both arms left or right to sidestep oncoming blows and move into position for a devastating knockout.
- Mii data compatible.

Short summary description Nintendo Wii Sports:
This short summary of the Nintendo Wii Sports data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Wii Sports, Wii, Multiplayer mode, E (Everyone)

Long summary description Nintendo Wii Sports:
This is an auto-generated long summary of Nintendo Wii Sports based on the first three specs of the first five spec groups.

Nintendo Wii Sports. Platform: Wii, Multiplayer mode, ESRB rating: E (Everyone), PEGI rating: 7, Developer: Nintendo EAD, Release date (DD/MM/YYYY): 08.12.2006

Features
Platform *
Wii
Game genre *
Sports
Developer *
Nintendo EAD
Release date (DD/MM/YYYY) *
08.12.2006
ESRB rating *
E (Everyone)
Features
PEGI rating *
7
Multiplayer mode
Yes
Multiplayer mode type
Offline
Other features
Media types supported
Wii Optical Disc
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 05:37:07
Uk has collected 20 expert reviews for Nintendo Wii Sports and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
itreviews.com
Updated:
2012-01-25 05:37:06
a round-up of games for Nintendos Wii console: And so the sales numbers are in, and were not the only ones to have eulogised over the thinking behind Nintendos sparkling Wii console. By taking a lateral approach to its machine and pricing it sensibly...
0%
pocket-lint.com
Updated:
2012-01-25 05:37:07
It might be free, but should you even bother getting it out the box?...
Good Interactive, plenty of fun for all the family, shows the power of the motion sensored controller...
Bad For family fun youll need to buy an extra remote, games arent that in-depth...
Bottom line Its clear that Wii Sports is a starting point rather than a game that will give you hours and hours of fun and entertainment...
80%
gamervision.com
Updated:
2012-01-25 05:37:06
It's been a long time since the purchase of a gaming system came with a game. I remember a Christmas morning some years ago. Santa had brought a Nintendo Entertainment System and it came with the Super Mario Bros, Duck Hunt, and Nintendo Track and Fiel...
80%
pcmag.com
Updated:
2012-01-25 05:37:06
Wii Sports is the free title that comes with a new Wii console, and acts as a sort of primer to get new users used to the controls. Whether you love the cartoony games or not, you have to admit that the control style brings something new to the gamin...
Good Free with console. A good primer for getting used to the new Wii controllers. Innovative controller style.
Bad Motion sensors dont always work as smoothly as wed like. Simplistic gameplay.
Bottom line Wii Sports is a great first look at what the Wii controllers can do, but we dont think itll hold the attention of the 10-and-up crowd for much longer than that...
70%
thelobeandmail.com
Updated:
2012-01-25 05:37:07
A great first game for any owner of the Wii, but gamers will soon need something moreThe first (and as of now, only) game in then Nintendo Wiis catalogue to take full advantage of the Mii channel, a section of the hardwares operating system which al...
0%
atomicgamer.com
Updated:
2012-01-25 05:37:07
Game systems on release haven’t had a pack-in game for awhile. Prices don’t seem to have done much because of this, but you had to buy games individually. Sure, a couple of years after release, you could get a pack-in around Christmas season &...
87%
gwn.com
Updated:
2012-01-25 05:37:07
HighsGreat party game, anyone can pick up and play in a matter of seconds. Having user created avatars even very simple ones add an element of enjoyment and customization that makes playing against family and friends that much more enjoyable.LowsSome g...
Good Great party game, anyone can pick up and play in a matter of seconds. Having user created avatars even very simple ones add an element of enjoyment and customization that makes playing against family and friends that much more enjoyable.
Bad Some games have controls that don’t feel as tight and responsive as they should mostly due to the games being oversimplified.
Bottom line Wii Sports is included in the box for the Nintendo Wii so you don’t really have much choice and it’s okay because despite control issues Wii Sports is probably one of the only launch titles that offers so much fun from such a small package. Wi...
60%
strategyinformer.com
Updated:
2012-01-25 05:37:07
There are five different sports that are touched in in Wii Sports: Bowling, Baseball, Golf, Tennis, and Boxing. While none of the five games are deep in terms of things like season mode, in-depth stat tracking, or even full games, most are extremely en...
82%
gamezone.com
Updated:
2012-01-25 05:37:07
After the Saturn, PlayStation and Nintendo 64 arrived, there was this unfortunate belief that game innovation had been maxed out. Many gamers and developers felt that the future of gaming would rely on graphical innovations. It was assumed, now that we...
85%
gamepro.com
Updated:
2012-01-25 05:37:07
On the day our precious Wii consoles arrived here at GamePro, most editors ripped into Zelda like ravenous, toothless maniacs. But unable to escape my jock-ish roots, I booted up our second Wii, far from the magical echoes of Link and his latest journe...
85%
impulsegamer.com
Updated:
2012-01-25 05:37:07
Eddie Millarion7.0 Wii Sports offers five distinct sports experiences, each using the Wii Remote to provide a natural, intuitive and realistic feel. Players use their own Mii caricatures in the game and play them against their friends Miis for a more...
70%
Brand Image Article code product Stock Price from
Nintendo The Legend of Zelda: Ocarina of Time 3D Nintendo 3DS Nintendo The Legend of Zelda: Ocarina of Time 3D Nintendo 3DS
(show image)
0045496520793 The Legend of Zelda: Ocarina of Time 3D
Nintendo Style Savvy Nintendo DS Nintendo Style Savvy Nintendo DS
(show image)
0045496740481 Style Savvy
Nintendo Professor Layton and Pandora's Box Nintendo DS Nintendo Professor Layton and Pandora's Box Nintendo DS
(show image)
0045496740399 Professor Layton and Pandora's Box