location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Harvest Moon: Tree of Tranquility Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harvest Moon: Tree of Tranquility
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2126540
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0045496368012 show
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2021 17:32:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nintendo Harvest Moon: Tree of Tranquility Wii
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wii
  • - Game genre: Simulation
  • - Developer: Marvelous Interactive
  • - ESRB rating: E (Everyone)
More>>>
Short summary description Nintendo Harvest Moon: Tree of Tranquility Wii:
This short summary of the Nintendo Harvest Moon: Tree of Tranquility Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Harvest Moon: Tree of Tranquility, Wii, E (Everyone)

Long summary description Nintendo Harvest Moon: Tree of Tranquility Wii:
This is an auto-generated long summary of Nintendo Harvest Moon: Tree of Tranquility Wii based on the first three specs of the first five spec groups.

Nintendo Harvest Moon: Tree of Tranquility. Platform: Wii, ESRB rating: E (Everyone), Developer: Marvelous Interactive

Features
Platform *
Wii
Game genre *
Simulation
Features
Developer *
Marvelous Interactive
ESRB rating *
E (Everyone)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 05:32:53
Uk has collected 16 expert reviews for Nintendo Harvest Moon: Tree of Tranquility Wii and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
stuff.co.nz
Updated:
2012-01-25 05:32:53
You don't have to be a fan of the long running Harvest Moon series to enjoy the simple charms of the sandbox-style farm sims. There's something perversely satisfying about tending your own crops and raising livestock for hours on end, or putting some p...
0%
gameplanet.co.nz
Updated:
2012-01-25 05:32:53
Basically the same old Harvest Moon formula with a few new features, but a pleasant little diversion from the pressures and pace of real life - and good value for money...
Good The Wii remote lends a real ‘hands-on’ feel to some of the activities; simple to get into and still addictive as ever.
Bad Camera angles are sometimes awkward; load times are frequent and lengthy...
70%
brighthub.com
Updated:
2012-01-25 05:32:53
Harvest Moon has been entertaining a loyal group of fans for a decade, with a fun and entertaining idea that works well and is enjoyable to play. Tree of Tranquility is still the same old fun, and even with nothing really new it still provides enough...
60%
1up.com
Updated:
2012-01-25 05:32:53
One could argue that I left Mississippi so that I'd never have to look at a farm again, but the joke's on me with Harvest Moon: Tree of Tranquility -- the first Wii entry in the Harvest Moon series. I can confidently say that this game is more fun than...
56%
gamespot.com
Updated:
2012-01-25 05:32:53
As part of its 10-year anniversary celebration, Natsume has released two new Harvest Moon games, one for the Wii and another for the DS. The Wii game is the first for the console, and though the subtitle implies that it is a new game, a number of issue...
Good Core farming mechanics are still fun, Massive number of things to participate in and take care of.
Bad Frequent loading screens slow the pace, Motion controls are uninspired, Slowdown comes with every rainy day.
Bottom line With only minimal improvements to a well-worn formula, the Harvest Moon series is starting to show its age...
60%