Nintendo logo

Nintendo Wii Nunchuk Controller, Black Joystick

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36159
Info modified on:
14 Jun 2018, 03:38:13
Long product name Nintendo Wii Nunchuk Controller, Black Joystick:

Wii Nunchuk Controller, Black

Nintendo Wii Nunchuk Controller, Black Joystick:

The Nunchuk is a Wii Remote accessory that gives you an additional means of control in Nunchuk-compatible games. By connecting the Nunchuk to the Wii Remote via a short cable you can benefit from its extra buttons, analogue joystick and additional motion-sensing controls.

With a Wii Remote in one hand and Nunchuk in the other, you have a new level of control. For instance in The Legend of Zelda: Twilight Princess, the Wii Remote is your sword while the Nunchuk is your shield.
One Nunchuk comes with every Wii console. Additional white Nunchuk controllers can be purchased at retailers.

Short summary description Nintendo Wii Nunchuk Controller, Black Joystick:

Nintendo Wii Nunchuk Controller, Black, Joystick, Wii, Wired, Black

Long summary description Nintendo Wii Nunchuk Controller, Black Joystick:

Nintendo Wii Nunchuk Controller, Black. Device type: Joystick, Gaming platforms supported: Wii. Connectivity technology: Wired. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.