Nintendo logo

Nintendo amiibo Splatoon Inkling Boy

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21753
Info modified on:
30 Oct 2023, 08:32:55
Long product name Nintendo amiibo Splatoon Inkling Boy:

amiibo Splatoon Inkling Boy

Nintendo amiibo Splatoon Inkling Boy:

Inkling boys hail from the city of Inkopolis in the Splatoon™ game. They crave team-based competition and love to customize their gear before participating in the hottest sport in town, Turf War! Their hobbies include making messes, rocking the latest fashions, dancing, and spoiling the nefarious plans of their evil octopus archrivals, the Octarians! Like a boss!

Short summary description Nintendo amiibo Splatoon Inkling Boy:

Nintendo amiibo Splatoon Inkling Boy, Multicolor, 1.52 oz (43 g), 5.08" (129 mm), 3.62" (92 mm), 7.48" (190 mm), 3.63 oz (103 g)

Long summary description Nintendo amiibo Splatoon Inkling Boy:

Nintendo amiibo Splatoon Inkling Boy. Product color: Multicolor. Weight: 1.52 oz (43 g). Package width: 5.08" (129 mm), Package depth: 3.62" (92 mm), Package height: 7.48" (190 mm). Number of products included: 1 pc(s). Country of origin: China

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.