Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Interface: IR Wireless
- - Remote control proper use: Cable
- - Black
- - Number of devices supported: 1
More>>>
Short summary description Niko 16-720 remote control IR Wireless Cable:
This short summary of the Niko 16-720 remote control IR Wireless Cable data-sheet is auto-generated and uses the product title and the first six key specs.
Niko 16-720, Cable, IR Wireless, Black
Long summary description Niko 16-720 remote control IR Wireless Cable:
This is an auto-generated long summary of Niko 16-720 remote control IR Wireless Cable based on the first three specs of the first five spec groups.
Niko 16-720. Remote control proper use: Cable, Interface: IR Wireless. Number of devices supported: 1