NETGEAR logo

NETGEAR 85 mbps PowerLine Network Adapter 85 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62959
Info modified on:
21 Oct 2022, 10:14:32
Long product name NETGEAR 85 mbps PowerLine Network Adapter 85 Mbit/s:

85 mbps PowerLine Network Adapter

NETGEAR 85 mbps PowerLine Network Adapter 85 Mbit/s:

Features

- Turns any electrical power outlet into an Ethernet network connection.
- Delivers fast 85 Mbps speed.
- For use with both wired and wireless routers and gateways.
- Simply plug one XET1001 into your router and another XET1001 into any Ethernet-ready device 1.
- Connect a desktop, notebook PC, gaming console, NETGEAR ReadyNAS™ NV+, Slingbox™, a DVR or NETGEAR Print Server (PS121).
- Data encryption ensures privacy and security.
- Supports Windows® Vista™.
- HomePlug compatible.

Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building material and construction, and network overhead, lower actual data throughput rate.

1 Requires use of a NETGEAR XE104, XEPS103, XE102, WGXB102, a second XET1001 or other HomePlug 1.0 compatible Powerline device (only one (1) XET1001 device included).

Short summary description NETGEAR 85 mbps PowerLine Network Adapter 85 Mbit/s:

NETGEAR 85 mbps PowerLine Network Adapter, Wired, RJ-45, 85 Mbit/s, White

Long summary description NETGEAR 85 mbps PowerLine Network Adapter 85 Mbit/s:

NETGEAR 85 mbps PowerLine Network Adapter. Connectivity technology: Wired, Host interface: RJ-45. Maximum data transfer rate: 85 Mbit/s. Product color: White

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.