NETGEAR logo

NETGEAR RangeMax NEXT wireless-N router + RangeMax NEXT wireless-N notebook adapter wireless router

Data-sheet quality:
created/standardized by Icecat
Product views:
67949
Info modified on:
21 Oct 2022, 10:14:32
Long product name NETGEAR RangeMax NEXT wireless-N router + RangeMax NEXT wireless-N notebook adapter wireless router:

RangeMax NEXT wireless-N router + RangeMax NEXT wireless-N notebook adapter

NETGEAR RangeMax NEXT wireless-N router + RangeMax NEXT wireless-N notebook adapter wireless router:

RangeMax NEXT extends the possibilities of your wireless home network by providing a Steady-Stream of up to 270 Mbps, and is compliant with draft 802.11n. This next generation wireless standard utilizes advanced MIMO (Multi-In, Multi-Out) technology, which delivers incredible speed and range, and for the first time provides wireless interoperability at the highest speeds with other products with Intensi-fi.

A RangeMax NEXT wireless network creates and maintains stable connections and enough bandwidth to surf the Internet, download MP3s, make Internet phone calls, share files, play network games, and stream high-definition videos, simultaneously at any distance or location in the home or office. Because RangeMax NEXT is compatible with all legacy b and g wireless products, you are sure to be connected.

Preset internal antennas and draft 11n-True-Test high-performance testing and tuning, provides maximum performance and high-quality streaming every time. Touchless WiFi Security makes creating the highest level of network security easy and includes WEP, WPA-PSK, or WPA2-PSK. Setup is simple thanks to NETGEAR’s Smart Wizard and 24/7 technical support.

Short summary description NETGEAR RangeMax NEXT wireless-N router + RangeMax NEXT wireless-N notebook adapter wireless router:

NETGEAR RangeMax NEXT wireless-N router + RangeMax NEXT wireless-N notebook adapter, IEEE 802.11b, IEEE 802.11g, 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2, Ethernet, Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n (draft), 19.8 oz (560 g), Microsoft Windows 98, Me, 2000, XP, Mac OS, UNIX, Linux

Long summary description NETGEAR RangeMax NEXT wireless-N router + RangeMax NEXT wireless-N notebook adapter wireless router:

NETGEAR RangeMax NEXT wireless-N router + RangeMax NEXT wireless-N notebook adapter. Networking standards: IEEE 802.11b, IEEE 802.11g. Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2. Switching protocols: Ethernet, Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n (draft). Weight: 19.8 oz (560 g). Compatible operating systems: Microsoft Windows 98, Me, 2000, XP, Mac OS, UNIX, Linux, Dimensions (WxDxH): 8.88 x 6.77 x 1.54" (225.5 x 172 x 39 mm), Maximum data transfer rate: 0.270 Gbit/s

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.