location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNB2100 wireless router Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNB2100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNB2100-100PES
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description NETGEAR WNB2100 wireless router Black:
This short summary of the NETGEAR WNB2100 wireless router Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNB2100, Black

Long summary description NETGEAR WNB2100 wireless router Black:
This is an auto-generated long summary of NETGEAR WNB2100 wireless router Black based on the first three specs of the first five spec groups.

NETGEAR WNB2100. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WPA-PSK, WPA2-PSK, WPS. Product color: Black. Weight: 14.1 oz (399 g). Compatible operating systems: Microsoft Windows Vista, XP, 2000 Mac OS UNIX, Linux, Dimensions (WxDxH): 6.99 x 5.12 x 1.38" (177.5 x 130 x 35 mm), Maximum data transfer rate: 0.3 Gbit/s

Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Supports ISDN connection
No
Management features
Quality of Service (QoS) support
Yes
Security
Security algorithms
WPA-PSK, WPA2-PSK, WPS
Stateful Packet Inspection (SPI)
Yes
Network address translation (NAT)
Yes
Design
Product color
Black
Indication light
Yes
LED indicators
Yes
Weight & dimensions
Weight
14.1 oz (399 g)
Other features
Compatible operating systems
Microsoft Windows Vista, XP, 2000 Mac OS UNIX, Linux
Dimensions (WxDxH)
6.99 x 5.12 x 1.38" (177.5 x 130 x 35 mm)
Maximum data transfer rate
0.3 Gbit/s
Bandwidth
2.4 GHz
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:09:27
Uk has collected 10 expert reviews for NETGEAR WNB2100 wireless router Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-01-25 02:09:26
The Netgear Wireless N 300 WNR2000 is a useful wireless router for distributing a fast broadband connection and it offers very good value. You can use it to share an ADSL2+ or a cable connection wirelessly via its 802.11n (300 megabits per second) acc...
Good Good Wi-Fi speed; excellent range; keyword filtering works well...
Bad Wireless speed was sometimes unreliable, requiring a restart; LEDs are too bright...
Bottom line The Netgear Wireless N 300 WNR2000 is a good value wireless router for anyone who wants to stream videos and distribute a fast Internet connection in a small home or apartment. We did have some issues with the reliability of its wireless speed, but for...
75%
pcadvisor.co.uk
Updated:
2012-01-25 02:09:26
Product Code: WNR2000-100UKS The Netgear Wireless N 300 WNR2000 is a useful wireless router for distributing a fast broadband connection and it offers very good value. The Netgear Wireless N 300 WNR2000 is a useful wireless router for distributing a...
Bottom line The Netgear Wireless N 300 WNR2000 is a good value wireless router for anyone who wants to stream videos and distribute a fast Internet connection in a small home or apartment. We did have some issues with the reliability of its wireless speed, but fo...
70%
macworld.com.au
Updated:
2013-05-06 05:53:56
Routers are a standard household appliance. In fact, we’d guess that more routersare sold each year than toasters.The modern network router is a complex device that needs to take an inbound network connection – usually from a cable or ADSL modem...
70%
maximumpc.com
Updated:
2012-01-25 02:09:26
It gets better with range If you're sensitive about how your gear fits in with your decor, Netgear's unremarkable WNR2000 won't call much attention to itself. Unlike the Linksys WRT120N, Netgear’s WNR2000 does carry the Wi-Fi Alliance’s 802.11n certifi...
Good Usable longrange connection; Live Parental Controls at no additional cost.
Bad Anemic TCP throughput; slower than comparable routers from a distance of 38 feet.
60%
smallnetbuilder.com
Updated:
2012-01-25 02:09:26
Update 10/24/2008: Added Stress Test NETGEAR missed the Cheap Draft 802.11n Router Roundup because it didnt have a two-antenna product in the $50-$70 price range. Sure, it had the aging WNR834B, which was close in price and had three vs. two antenna...
Good Street price around $70, Uplink QoS, 100 Mbps wire speed routing, Decent wireless range...
Bad Not as cheap as other entrylevel draft 11n products, Unbalanced up and downlink throughput, Unusually low WEP and WPA/TKIP downlink speed...
Bottom line Low-cost single-band draft 802.11n router based on Atheros XSPAN...
0%
Country Distributor
United Kingdom 1 distributor(s)