location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNA1100 WLAN 150 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNA1100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNA1100-100PES show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:28:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR WNA1100 WLAN 150 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB WLAN
  • - 150 Mbit/s
Long product name NETGEAR WNA1100 WLAN 150 Mbit/s :
The short editorial description of NETGEAR WNA1100 WLAN 150 Mbit/s

Wireless-N 150 USB Adapter
More>>>
NETGEAR WNA1100 WLAN 150 Mbit/s:
The official marketing text of NETGEAR WNA1100 WLAN 150 Mbit/s as supplied by the manufacturer

Improve wireless performance from built-in WiFi in notebooks and desktops
- Connects PCs to the Internet using Wireless-G or Wireless-N routers from NETGEAR and others.
- Push ‘N’ Connect secures the connection to a wireless router.
- Includes adapter cradle for desktop computers.

Features
- Designed for your notebook or desktop PC.
- Supports WPA-PSK, WPA2-PSK, and WEP security.
- Push ‘N’ Connect.

Short summary description NETGEAR WNA1100 WLAN 150 Mbit/s:
This short summary of the NETGEAR WNA1100 WLAN 150 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNA1100, Wireless, USB, WLAN, 150 Mbit/s, Black

Long summary description NETGEAR WNA1100 WLAN 150 Mbit/s:
This is an auto-generated long summary of NETGEAR WNA1100 WLAN 150 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR WNA1100. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 150 Mbit/s. Product color: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
Network
Maximum data transfer rate *
150 Mbit/s
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Design
Product color
Black
Internal *
No
System requirements
Compatible operating systems
Microsoft Windows 7, XP, Vista (32/64-bit)
Minimum processor
Intel Pentium 300 MHz
Weight & dimensions
Width
0.726" (18.4 mm)
Depth
2.4" (60.9 mm)
Height
0.348" (8.83 mm)
Weight
2.61 oz (74 g)
Other features
Compliance industry standards
IEEE 802.11 b/g/n
Link/Act LED
Yes
Channel bandwidth
2400 MHz
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)