NETGEAR logo

NETGEAR Universal WiFi Range Extender 300 Mbit/s

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104011
Info modified on:
14 Mar 2024, 17:45:22
Long product name NETGEAR Universal WiFi Range Extender 300 Mbit/s:

Universal WiFi Range Extender

NETGEAR Universal WiFi Range Extender 300 Mbit/s:

Improve wireless coverage of your current equipment
-Keep your current wireless equipment and improve coverage to eliminate ‘dead zones’.
-Compatible with wireless b/g/n routers, gateways and Internet Service Provider‘s devices.
-Freedom to roam anywhere in the house and access Internet without worrying about coverage.
-Bonus feature—4 Ethernet ports to connect to gaming consoles, Internet TV’s, and Blu-ray players.

Features
Works with any wireless b/g/n router or gateway from NETGEAR and other brands.
Works with all security standards including WPA-PSK, WPA2-PSK, mixed mode and WEP.
Real-time link-rate LED locates the best placement spot to provide optimal wireless coverage.
Step-by-step, graphical Installation Guide makes installation easy. No need to insert a CD or plug in Ethernet cables!
Dynamic LEDs display live network connection status and signal strength between your existing. network, Extender and computers (or other Internet-connected devices).
Push ‘N’ Connect using Wi-Fi Protected Setup™ (WPS) connects computers to the Extender quickly and securely.

Short summary description NETGEAR Universal WiFi Range Extender 300 Mbit/s:

NETGEAR Universal WiFi Range Extender, 300 Mbit/s

Long summary description NETGEAR Universal WiFi Range Extender 300 Mbit/s:

NETGEAR Universal WiFi Range Extender. Maximum data transfer rate: 300 Mbit/s. Frequency band: 2.4 GHz. Networking standards: IEEE 802.11n, IEEE 802.11g, IEEE 802.11b. Connectivity technology: Wireless. Security algorithms: WEP, WPA-PSK, WPA2-PSK

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.