location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 108 Mbps Wireless Firewall Router+NIC Enet 54Mbit wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
108 Mbps Wireless Firewall Router+NIC Enet 54Mbit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WGT624B5
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 year
Long product name NETGEAR 108 Mbps Wireless Firewall Router+NIC Enet 54Mbit wireless router :
The short editorial description of NETGEAR 108 Mbps Wireless Firewall Router+NIC Enet 54Mbit wireless router

Model WGT624 - 108Mbps Wless Firewall Router+NIC Enet 54Mbit
More>>>
NETGEAR 108 Mbps Wireless Firewall Router+NIC Enet 54Mbit wireless router:
The official marketing text of NETGEAR 108 Mbps Wireless Firewall Router+NIC Enet 54Mbit wireless router as supplied by the manufacturer

Up to 10x Faster Than 802.11b with Greater Range
Super Fast! NETGEAR's WGT624 108 Mbps Wireless Firewall Router is 10 times faster than 802.11b routers. When used with NETGEAR's WG511T 108 Mbps Wireless PC Card, it delivers speeds up to 108 Mbps using Super GTM Technology. It has the power to distribute byte-hungry photos and smooth, long-range MP3 and digital movie streams at superior range. Super Secure! The WGT624 protects your network with over 10 security and privacy features including a double firewall (NAT + SPI), Multi-VPN (pass-through) support, and next generation wireless encryption WPA (pre-shared key). Super Easy! NETGEAR's Smart Wizard gets you connected in 5 clicks or less!

Super Fast
The WGT624 uses Super G technology to deliver up to 108 Mbps when used with the WG511T 108 Mbps Wireless PC Card. It's the next generation of home networking with the power that finally allows you to stream MP3s and videos seamlessly, share printers, chat and distribute large photo files. Your whole family can surf the net, e-mail and even voice chat at the same time - the WGT624 and WGT511T can handle the traffic!

Super Range
The WGT624 provides 4x the range of 802.11b devices, and double the range of most other 802.11g products. The performance of the WGT624 is so powerful that you can enjoy high speed applications at greater range. Don't be constrained by low wireless bandwidth anymore. With the WGT624, you don't need to sit in your office to enjoy your MP3s and video streams.

Super Easy
Smart Wizard gets you up and running in five clicks or less by automatically detecting the ISP connection type and reducing setup errors. The Smart Wizard Install Assistant is an interactive on-line tutorial that walks you through the entire set up for easy installation. Use the Smart Wizard assisted firmware upgrade feature to automatically check for new features and upgrade your network in just 1 click! The WGT624 is 802.11g standard compliant which ensures it is interoperable with existing 802.11b and 802.11g devices, and since it works with your existing 802.11b devices it protects your investment. And it is wireless so it allows you to connect network devices anywhere in your home without additional wiring. The WGT624 supports Universal Plug and Play (UPnP™) technology for smooth interoperability among your PCs and Macintosh® computers, gaming consoles, and other Ethernet-enabled devices.

Super Secure
The WGT624 protects your network with over 10 security and privacy features including a double firewall (NAT + SPI), multi-VPN (pass-through) support, MAC Address Control, and, it's upgradable to the next generation of wireless encryption, WPA (pre-shared key).

"Trusted User" controls, allow you to manage access to the Internet by web address, PC name or by the time of day. You can also control access to any PC on your network. Event logs and e-mail alerts will help you maintain control of your network and notify you of hack attempts, attacks and unauthorized access to your network or Internet sites.
Super Fast! – 108 Mbps with Super G Technology (when used with NETGEAR WG511T PC Card)
Super Easy! – Smart Wizard gets you up and running in fewer than 5 clicks
Super Easy! – Smart Wizard assisted firmware upgrade automatically checks for new features and upgrades your network in just 1 click!
Super Secure! – Over 10 security & privacy features including Double Firewall (SPI & NAT)
Super Reliable! – 802.11g standard compliance; interoperable with existing 802.11b and 802.11g networks
Super Range! – Exceptional range gets you connected at the far ends of your home or office

Short summary description NETGEAR 108 Mbps Wireless Firewall Router+NIC Enet 54Mbit wireless router:
This short summary of the NETGEAR 108 Mbps Wireless Firewall Router+NIC Enet 54Mbit wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 108 Mbps Wireless Firewall Router+NIC Enet 54Mbit, VPN passthrough, WEP, dropped packet log, security even log, multiple VPN tunnels, Power, FCC, ISO-9000, CE, RSS-210, 0 - 40 °C

Long summary description NETGEAR 108 Mbps Wireless Firewall Router+NIC Enet 54Mbit wireless router:
This is an auto-generated long summary of NETGEAR 108 Mbps Wireless Firewall Router+NIC Enet 54Mbit wireless router based on the first three specs of the first five spec groups.

NETGEAR 108 Mbps Wireless Firewall Router+NIC Enet 54Mbit. VPN support: VPN passthrough. Security algorithms: WEP, Firewall security: dropped packet log, security even log, multiple VPN tunnels. LED indicators: Power. Safety: FCC, ISO-9000, CE, RSS-210. Weight: 10.6 oz (300 g)

Network
VPN support
VPN passthrough
Security
Security algorithms
WEP
Firewall security
dropped packet log, security even log, multiple VPN tunnels
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Network address translation (NAT)
Yes
Design
LED indicators
Power
Features
Safety
FCC, ISO-9000, CE, RSS-210
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
10.6 oz (300 g)
Other features
Compatible operating systems
Windows 98, ME, NT, 2000, XP MAC OS, NetWare, Linux or Unix
Dimensions (WxDxH)
7.4 x 6.89 x 1.1" (188 x 175 x 28 mm)
I/O ports
4x 10/100 Mbps RJ-45
Power requirements
5 VDC, 2A
Networking features
4 ports (10/100 mb/s) Ethernet, RJ-45, 802.11g, 802.11b wireless
Minimum system requirements
Broadband (cable, DSL) internet service and modem with Etnernet connection 2.4 Ghz wireless adapter and cable for each computer Netscape 4.7, Internet Explorer 5.0 or higher
Maximum data transfer rate
0.1 Gbit/s