NETGEAR logo

NETGEAR WAGL102 108 Mbit/s Power over Ethernet (PoE)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81081
Info modified on:
21 Oct 2022, 10:14:32
Long product name NETGEAR WAGL102 108 Mbit/s Power over Ethernet (PoE):

5 GHz & 2.4 GHz, 54 Mbps, 802.11a/b/g, LAN 10/100BaseT, 128 Clients, WPA/WPA2, 1 x RJ-45, 6 x LED, PoE

NETGEAR WAGL102 108 Mbit/s Power over Ethernet (PoE):

PROSAFE DUAL BAND LIGHT WIRELESS ACCESS POINT

- Part of the NETGEAR ProSafe Smart Wireless Solution, the 802.11a/g Dual Band Light Wireless Access Point will only work with the NETGEAR ProSafe Smart Wireless Switch.
- Not a standalone access point, managed by WFS709TP.

Intelligent Networking Features for a Scalable, Secure Solution

NETGEAR's ProSafe Dual Band Light Wireless Access Point WAGL102 delivers the secure, reliable, high-performance wireless local area networks (WLANs) today's mobile workforce demands. The WAGL102 Access Point supports both 5 GHz and 2.4 GHz 54 Mbps radio transmission in both 802.11g and 802.11a in turbo mode. It supports up to 128 simultaneous wireless clients and client types within the same coverage area. Managed and configured by the NETGEAR Prosafe Smart Wireless Controller, the WAGL102 is a "light" wireless access point which is part of the overall NETGEAR ProSafe Smart Wireless Solution. The WAGL102 supports integrated IEEE 802.3af Power over Ethernet (PoE).

Secure

Managed and configured by the NETGEAR ProSafe Smart Wireless Controller (WFS709TP), the WAGL102 is a "light" wireless access point that implements the 802.11 standard. As part of the centralized architecture, much of the security configuration such as WPA2-Enterprise (802.11i), WPA2 and 802.1x support happens at the NETGEAR ProSafe WFS709TP. The NETGEAR ProSafe Smart Wireless Controller also supports MAC address authentication, support for multiple BSSID/VLANs and guest/contractor access.

Versatile

As part of the NETGEAR ProSafe Smart Wireless Solution, the WAGL02 is cost-effective and simple to install and use. In addition, it's plenum rated—appropriate for placement above drop-down ceilings and under raised floors. Fitted with two powerful detachable 5 dBi antennas and compatible with NETGEAR's ProSafe 2.4 GHz antennas for expanded wireless capacity and range. Protected with a NETGEAR Lifetime Warranty†, the WAGL102 includes the embedded IEEE 802.3af Power over Ethernet (PoE) port which expands installation options by eliminating the need to locate the Light Wireless Access Point near a power outlet.

Short summary description NETGEAR WAGL102 108 Mbit/s Power over Ethernet (PoE):

NETGEAR WAGL102, 2.4 GHz, 5 GHz, 108 Mbit/s, 10,100 Mbit/s

Long summary description NETGEAR WAGL102 108 Mbit/s Power over Ethernet (PoE):

NETGEAR WAGL102. 2.4 GHz, 5 GHz, Maximum data transfer rate: 108 Mbit/s, Ethernet LAN data rates: 10,100 Mbit/s. Power over Ethernet (PoE)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.