location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR UTM9S Wireless-N Module Internal RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTM9S Wireless-N Module
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTM9SWLSN-10000S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449077261 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:11:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR UTM9S Wireless-N Module Internal RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - RF Wireless
  • - Wi-Fi Dual-band (2.4 GHz / 5 GHz)
  • - Internal
Long product name NETGEAR UTM9S Wireless-N Module Internal RF Wireless :
The short editorial description of NETGEAR UTM9S Wireless-N Module Internal RF Wireless

Wireless-N Module
More>>>
NETGEAR UTM9S Wireless-N Module Internal RF Wireless:
The official marketing text of NETGEAR UTM9S Wireless-N Module Internal RF Wireless as supplied by the manufacturer

Unified Gateway Security for Smart IT Networks – Without Compromise

The ProSecure UTM series of all-in-one gateway security firewalls combine best-of-breed enterprise-strength security technologies from Commtouch®, Mailshell™, and Sophos™ with patent-pending Stream Scanning Technology to protect businesses against today’s Web, email, and network threats. Malware hosted on Web pages, phishing attacks, spam, virus infected emails, hackers, denial-of-service attacks, and other threats are now all part of a regular repertoire of sophisticated blended attacks that bypass traditional non-UTM firewalls with ease. Because comprehensive network security solutions require an abundance of processing power to examine network traffic in real time, existing all-in-one security solutions often use rudimentary security technologies that trade comprehensiveness for speed. True security must satisfy the requirements in both speed and coverage.

All-in-one Network Security - Redefined
ProSecure Unified Threat Management (UTM) firewalls combine performance with comprehensive security coverage. Patent-pending Stream Scanning Technology enables the ProSecure UTM to utilize virus and malware threat databases from ProSecure and Sophos™ that are over one million signatures in size - up to 400x more comprehensive than legacy all-in-one platforms at a speed that is up to 5x faster than conventional methods. This architecture, combined with best-of-breed hybrid in-the-cloud Web filter and anti-spam technologies along with proven firewall, IPS, and VPN functionality, form the ideal growing business gateway security solution.

Revolutionary Stream Scanning Platform
Given the high performance requirements of scanning latency sensitive Web traffic, incorporating enterprise-grade security software technologies onto traditional all-in-one platforms has been a very difficult task. Traditional batch-based scanning methods introduce large amounts of latency into network traffic and can slow Web browsing to a crawl. All-in-one solutions in the past have tried to overcome this by minimizing the malware signature set, scanning only a select few file types, or by avoiding Web scanning altogether. This exposes an entire vector of the network to malware-based attacks. The ProSecure UTM features patent-pending Stream Scanning Technology which analyses data streams as they enter the network. This significantly reduces latency and allows the use of an extensive malware signature library for scanning – thus offering an unprecedented combination of speed and coverage in an all-in-one solution.

Simple Setup, Ease of Management
The ProSecure UTM will easily replace any existing firewall or router. A simple 10-step setup wizard guides you through installation and the UTM will be up and running in minutes. Administration is performed through an intuitive Web-based interface. Set granular policies and alerts, check summary statistics and graphical reports, drill down to IP address-level data, and integrate log data with standard network management tools using SNMP. Malware and IPS signature, software, and firmware updates are all handled by the UTM - online and automatically.

For many administrators and IT personnel one of their biggest nightmares is the management of individual licenses or “seats.” Buying additional licenses when computers and personnel are added to the network is time-consuming and costly. The ProSecure UTM offers Web and email protection subscriptions with no “per-user” licensing.

Expandability
The ProSecure UTM9S has two modular slots that allow for optional interface cards to be added to tailor the appliance for specific installation requirements.

A VDSL/ADSL2+ Modem Module, available in both Annex A and Annex B versions, furnishes direct, always-on Internet connectivity. VDSL capability provides Internet connection speeds up to three times faster than traditional ADSL2+ DSL networks while providing backwards compatibility with ADSL2+.

In conjunction with two onboard RJ45 WAN ports for redundancy and failover, the VDSL/ADSL 2+ Modem Module, if installed, can be employed either as the primary WAN connection or as a third WAN port in a redundant/load balancing scenario.

A Wireless-N Module provides access point capability to connect Wireless-N clients at both 2.4 GHz and 5.0 GHz frequencies at up to 15x the speed and 10x the coverage of legacy 802.11g networks.

Backwards compatibility with 802.11a, 802.11g, and 802.11b network devices allows for flexible deployment scenarios.

Short summary description NETGEAR UTM9S Wireless-N Module Internal RF Wireless:
This short summary of the NETGEAR UTM9S Wireless-N Module Internal RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR UTM9S Wireless-N Module, Internal, Wireless, RF Wireless, Wi-Fi 4 (802.11n)

Long summary description NETGEAR UTM9S Wireless-N Module Internal RF Wireless:
This is an auto-generated long summary of NETGEAR UTM9S Wireless-N Module Internal RF Wireless based on the first three specs of the first five spec groups.

NETGEAR UTM9S Wireless-N Module. Internal. Connectivity technology: Wireless, Interface: RF Wireless. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Interface *
RF Wireless
Network
Networking standards *
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Frequency range
2.4 - 5 GHz
Network
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Security algorithms
128-bit WEP, 256-bit WEP, 64-bit WEP, WPA, WPA2
Design
Internal *
Yes
Antenna
Yes
Compatible products
UTM9S
Country Distributor
United Kingdom 1 distributor(s)