location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR SRK60B04-100EUS mesh wi-fi system Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRK60B04-100EUS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRK60B04-100EUS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449141931 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:15:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NETGEAR SRK60B04-100EUS user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Install Guide (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NETGEAR SRK60B04-100EUS mesh wi-fi system Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High-Performance Small Business Mesh WiFi System – Covers up to 5,000 square feet with blazing fast WiFi. System includes WiFi router and one satellite
  • - Secure WiFi network with easy traffic separation – Dedicated portal for Guests, Employees, Admin
  • - Fast Internet speeds for all devices – The dedicated WiFi connection gives you the fastest and most consistent Internet speeds available, even as more devices connect
  • - Orbi Pro creates one seamless network, so as you move from one side of the office to the other, your signal won't drop –especially during conference calls
  • - Quick & easy setup with the Insight app – Manage and monitor your WiFi instantly from anywhere
  • - Move data quickly with 1.7 Gbps wireless backhaul
  • - Flexible mounting capabilities – optimize your WiFi with device placement. Mount it on the wall or place on a countertop in a central location –with its sleek design it’ll fit in anywhere
  • - High-Performance Small Business Mesh WiFi Satellite — Extends WiFi coverage up to 2,500 square feet to your existing Orbi Pro with the same network name & seamless roaming to meet your business needs
  • - Only compatible with Orbi Pro WiFi System or standalone Orbi Pro Router
  • - Quick & easy setup with the Insight app – Sync unit with the current system or Orbi Pro Router and manage/monitor your WiFi instantly from anywhere
  • - Hardwire In – physically connect devices to the back of the unit with the 4 available Ethernet LAN ports
Long product name NETGEAR SRK60B04-100EUS mesh wi-fi system Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 4 :
The short editorial description of NETGEAR SRK60B04-100EUS mesh wi-fi system Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 4

AC3000 Tri-Band WiFi System (1x SRR60, 3x SRS60), 1733 + 866 + 400Mbps, 4x LAN
More>>>
NETGEAR SRK60B04-100EUS mesh wi-fi system Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 4:
The official marketing text of NETGEAR SRK60B04-100EUS mesh wi-fi system Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 4 as supplied by the manufacturer

Goodbye wires
No wiring required thanks to a fast, dedicated wireless connection between router and satellite

Business-minded WiFi
All the business features you need for fully secure, blazing fast WiFi

Setup is a breeze
Preconfigured and ready out of box, use Orbi app to setup your Business WiFi in minutes.

Grows with your business
Connect additional satellites to add more coverage to your business WiFi.

Orbi Pro Tri-band WiFi System (SRK60) AC3000
Maximize the WiFi speeds you are paying for, to every inch of your business and beyond

Orbi Pro WiFi Satellite
Adds up to 175 m2 of coverage to the Orbi Pro WiFi System. With gigabit Ethernet ports to expand network connections.

Short summary description NETGEAR SRK60B04-100EUS mesh wi-fi system Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 4:
This short summary of the NETGEAR SRK60B04-100EUS mesh wi-fi system Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 4 data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR SRK60B04-100EUS, White, Tri-band (2.4 GHz / 5 GHz / 5 GHz), Wi-Fi 5 (802.11ac), 3000 Mbit/s, 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), 1733 Mbit/s

Long summary description NETGEAR SRK60B04-100EUS mesh wi-fi system Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 4:
This is an auto-generated long summary of NETGEAR SRK60B04-100EUS mesh wi-fi system Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 4 based on the first three specs of the first five spec groups.

NETGEAR SRK60B04-100EUS. Product color: White. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 3000 Mbit/s. Width: 9.69" (246 mm), Depth: 3.31" (84 mm), Height: 6.81" (173 mm)

Design
Product color *
White
Reset button
Yes
Wireless LAN features
Wi-Fi band *
Tri-band (2.4 GHz / 5 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
3000 Mbit/s
WLAN data transfer rate (first band)
1733 Mbit/s
WLAN data transfer rate (second band)
866 Mbit/s
WLAN data transfer rate (third band)
400 Mbit/s
Wireless LAN features
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Security algorithms
WPA, WPA2-PSK
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Ethernet WAN
Yes
DC-in jack
Yes
Logistics data
Harmonized System (HS) code
85176990
Weight & dimensions
Width
9.69" (246 mm)
Depth
3.31" (84 mm)
Height
6.81" (173 mm)
Weight
32.9 oz (934 g)
Packaging content
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 19:04:33
Uk has collected 29 expert reviews for NETGEAR SRK60B04-100EUS mesh wi-fi system Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 4 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
tweaktown.com
Updated:
2019-12-02 19:04:32
Orbi Pro is one of the only business targeted mesh platforms on the market and in order for this platform to expand, Netgear needed to push hardware that wasn't so intrusive for customers that needed wall and ceiling mount options, enter Orbi Pro Ceiling...
Bottom line Orbi Pro Ceiling might be one of the most anticipated solutions to come from Netgears business lineup this year...
83%
moviesgamesandtech.com
Updated:
2019-12-02 19:04:32
Here is our review of the Orbi Pro AC3000 Tri-band WiFi System from Netgear.From the lobby to the storage room, Orbi Pro Tri-Band WiFi System (SRK60) covers up to 5,000 square feet with high-performance AC3000 (3Gbps) WiFi. First with innovative Tri-b...
Bottom line You can tell the difference between the satellite and the router by the top colour. The router is blue and the satellites are grey.Setting up the router is relatively straightforward and fairly quick – just follow each of the steps and you should be up an...
0%
tweaktown.com
Updated:
2020-09-05 00:24:27
Late last year we had a look at Netgear business platform, Insight. This solution brings together devices and cloud management into an easy to use platform. Adding to this solution, Netgear launched the Orbi Pro, its Tri-Band mesh platform for businesses...
Bottom line If you run a small business, step away from consumer products and into Orbi Pro, a platform built to handle the traffic that's easy to manage...
86%
techradar.com
Updated:
2020-09-05 00:24:28
Anyone working in an office will know that the distribution of Wi-Fi signals is far from uniform, creating null zones where connectivity is poor or entirely missing.Complaints about this can plague a stretched IT department, as they throw all many of acce...
Good Easy to deploy, Vertical and horizontal solution, Great performance...
Bad Not a substitute for wires, Won't work with original Orbi, Hardly cheap...
Bottom line For a small or even medium-sized business, this is Wi-Fi nirvana. The only caveat is the price, which for router technology is a little on the steep side. However, solving existing Wi-Fi problems could easily be worth the investment in lost productivity o...
90%
channelnews.com.au
Updated:
2020-09-05 00:24:29
They arrived at our office days apart, the new Netgear Orbi Pro SRR60 and the D-Link AC 5300 MU-MIMO modem router, with both organisations claiming that they are their fastest ever routers. So, we put them to the test across two ADSL networks, from Telst...
Bottom line The Cobra looks ugly when compared to the new Netgear Orbi Pro and while both devices were close it was the D Link Cobra that delivered faster speeds and greater reach. It's also $200 cheaper which for many small businesses could be the factor that pulls...
0%
storagereview.com
Updated:
2020-09-05 00:24:30
In recent months NETGEAR has released two new WiFi systems: the award winning Orbi for home use and more recently the Orbi Pro aimed at small to medium businesses (SMB). The Orbi Pro WiFi System is quoted to deliver secure, reliable, and blazing fast WiFi...
Bottom line The NETGEAR Orbi Pro is an excellent WiFi system that is ideal for SMB and SOHO that need secure, fast WiFi and don't want to spend the time or money in a complicated deployment...
0%
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)