location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Storage Central Turbo disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Storage Central Turbo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC101TNA
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:50
The date of the most recent change of the data-sheet in Icecat's system
Long product name NETGEAR Storage Central Turbo disk array :
The short editorial description of NETGEAR Storage Central Turbo disk array

Storage Central Turbo
More>>>
NETGEAR Storage Central Turbo disk array:
The official marketing text of NETGEAR Storage Central Turbo disk array as supplied by the manufacturer

-Fast, shareable, and expandable network storage.
-Accepts one or two 3.5-inch SATA drives of any capacity (sold separately).
-High-speed gigabit Ethernet network connection enables faster file transfers.
-Expandable—upgrade SATA drives or add another Storage Central Turbo device.
-Disk-mirroring protects your data by automatically creating a backup.
-Smart Wizard installation CD simplifies set-up and drive configuration.
-Storage Central Turbo appears like a new letter drive was added to your PC.
-Accessible from any PC on the network.
-New data disk volumes can be configured as public or private and password protected.
-Includes advanced synchronization software for automatic backup.

Short summary description NETGEAR Storage Central Turbo disk array:
This short summary of the NETGEAR Storage Central Turbo disk array data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Storage Central Turbo, IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, FCC, CE, IC, C-Tick, 0 - 35 °C, 10/100/1000 Mbps Ethernet, RJ-45, TCP/IP, DHCP, SAN, 5.91 x 6.9 x 5.75" (150 x 175.2 x 146 mm)

Long summary description NETGEAR Storage Central Turbo disk array:
This is an auto-generated long summary of NETGEAR Storage Central Turbo disk array based on the first three specs of the first five spec groups.

NETGEAR Storage Central Turbo. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, Certification: FCC, CE, IC, C-Tick. Interface: 10/100/1000 Mbps Ethernet, RJ-45, Data link protocols: TCP/IP, DHCP, SAN, Dimensions (WxDxH): 5.91 x 6.9 x 5.75" (150 x 175.2 x 146 mm)

Design
Internal
No
LED indicators
Yes
Networking standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Certification
FCC, CE, IC, C-Tick
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Other features
Interface
10/100/1000 Mbps Ethernet, RJ-45
Data link protocols
TCP/IP, DHCP, SAN
Dimensions (WxDxH)
5.91 x 6.9 x 5.75" (150 x 175.2 x 146 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:50:12
Uk has collected 9 expert reviews for NETGEAR Storage Central Turbo disk array and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
zdnet.co.uk
Updated:
2011-10-04 00:50:12
Netgears SC101T Storage Central Turbo is robust, relatively attractive and affordable, making it suitable for all but the most demanding environments, although managing the device can be tricky.
Good Unobtrusive, Relatively quiet, Supports disk mirroring, Efficient backup software...
Bad HDDs arent hotswappable, Managing IP addresses can be a pain, Single Ethernet port...
Bottom line Netgears SC101T Storage Central Turbo is robust, relatively attractive and affordable, making it suitable for all but the most demanding environments, although managing the device can be tricky...
79%
theregister.co.uk
Updated:
2011-10-04 00:50:12
The SC101T comes in a consumer-friendly square shiny white and grey casing thats more reminiscent of Apples ill-fated Power Mac G4 Cube than the toaster-like look of its predecessor, the SC101. The metal base and plastic top are drilled with plenty...
Bottom line Netgears Storage Central Turbo SC101T is a smart way to provide basic network-accessible storage space without having to muck about with file-sharing, firewalls and passwords. Its buy-your-own-drives approach means you can tailor it to your budget an...
70%
goodgearguide.com.au
Updated:
2011-11-05 15:29:13
The Netgear Storage Central Turbo SC101T is an unusual hybrid device; part network attached storage, part external HDD. If you want to store and backup your files across multiple computers, the SC101T is worth a look, but those looking for a fully-fled...
Good Easy installation process, attractive design, compatible with all SATA hard drives (unlimited capacity)...
Bad Limited functionality when compared to NAS devices, software could be more novice-friendly The Final Word The Netgear Storage Central Turbo SC101T is an unusual hybrid device; part network attached storage, part external HDD. If you want to store and b...
Bottom line The Netgear Storage Central Turbo SC101T is an unusual hybrid device; part network attached storage, part external HDD. If you want to store and backup your files across multiple computers, the SC101T is worth a look, but those looking for a fully-fled...
70%
skatter.com
Updated:
2011-10-04 00:50:12
Earlier this year during the Consumer Electronics Show, Netgear announced their new Storage Central Turbo (SC101T). Although it only reached store shelves a few months ago, this is still the newest version of Netgear’s bestselling Storage Area Netwo...
0%
trustedreviews.com
Updated:
2011-10-04 00:50:12
Netgear's recent acquisition of Infrant Technologies moves it firmly into the consumer and small business NAS market but this is by no means its first attempt. It made a token effort over a year ago when it launched the Storage Central SC101 . Now we have...
70%