location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR MS2120 1 x 2TB Home Media Network Storage

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS2120 1 x 2TB Home Media Network Storage
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS2120-100PES
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name NETGEAR MS2120 1 x 2TB Home Media Network Storage :
The short editorial description of NETGEAR MS2120 1 x 2TB Home Media Network Storage

MS2120 1 x 2TB Home Media Network Storage
More>>>
NETGEAR MS2120 1 x 2TB Home Media Network Storage:
The official marketing text of NETGEAR MS2120 1 x 2TB Home Media Network Storage as supplied by the manufacturer

Stora makes home storage as easy as ABC!

At last, home network storage that's comprehensive and easy to understand. NETGEAR Stora lets you store, share and protect music, movies, photos and data using any device on your home network. Share a private photo album with family and friends. Drop photos into Facebook with ease. Automate backup from the PCs and Macs in your home to eliminate data loss worries. NETGEAR Stora even supports a second hard drive that mirrors the first, on the fly, ensuring even greater reliability for those irreplaceable digital assets. Unleash the power of your home network with Stora.

Access, Backup, Centralize

-Stora puts music, photos, videos and other important data at the heart of your home network.
-Centralize all your digital media (videos, music, photos) in a single, safe location.
-Fast, stylish, easy to use browser based interface with embedded media player.
-Share photo and video albums with friends and family over the internet.
-Protect all your valuable documents by backing them up on the optional 2nd bay.
-Swap or add a hard drive in minutes without using any tools.
-Optional Premium features take remote access and media sharing to another level!

NETGEAR Stora: Your Home Network's Virtual Warehouse

Short summary description NETGEAR MS2120 1 x 2TB Home Media Network Storage:
This short summary of the NETGEAR MS2120 1 x 2TB Home Media Network Storage data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR MS2120 1 x 2TB Home Media Network Storage, 2 TB

Long summary description NETGEAR MS2120 1 x 2TB Home Media Network Storage:
This is an auto-generated long summary of NETGEAR MS2120 1 x 2TB Home Media Network Storage based on the first three specs of the first five spec groups.

NETGEAR MS2120 1 x 2TB Home Media Network Storage. Total installed storage capacity: 2 TB, Storage drive capacity: 2.05 TB, Storage drive interface: Serial ATA II. Flash memory: 256 MB. Maximum data transfer rate: 1000 Mbit/s. Weight: 3 lbs (1.36 kg). Dimensions (WxDxH): 6.9 x 5.91 x 5.75" (175.2 x 150 x 146 mm), Power requirements: 12V, 5A, Compatible operating systems: Microsoft Windows Vista, XP Home / Pro (SP1 / SP2), Macintosh OS X, Linux

Storage
Storage drive capacity *
2.05 TB
Storage drive interface *
Serial ATA II
Total installed storage capacity *
2 TB
Number of storage drives installed *
1
Number of storage drives supported *
2
Memory
Flash memory
256 MB
Network
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
1
Weight & dimensions
Weight
3 lbs (1.36 kg)
Other features
Dimensions (WxDxH)
6.9 x 5.91 x 5.75" (175.2 x 150 x 146 mm)
Power requirements
12V, 5A
Compatible operating systems
Microsoft Windows Vista, XP Home / Pro (SP1 / SP2), Macintosh OS X, Linux
Minimum system requirements
Microsoft Internet Explorer 6.0+, Netscape Navigator 7.0, Safari 1.22+, Mozilla Firefox 1.03+
Connectivity LEDs
Yes
Link/Act LED
Yes
Country Distributor
United Kingdom 1 distributor(s)