NETGEAR logo

NETGEAR GS105E Managed L2/L3 Gigabit Ethernet (10/100/1000) Gray

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71065
Info modified on:
11 Dec 2023, 16:02:24
Short summary description NETGEAR GS105E Managed L2/L3 Gigabit Ethernet (10/100/1000) Gray:

NETGEAR GS105E, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description NETGEAR GS105E Managed L2/L3 Gigabit Ethernet (10/100/1000) Gray:

NETGEAR GS105E. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 8000 entries, Switching capacity: 10 Gbit/s. Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3i, IEEE 802.3u, IEEE...

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.