location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS752TSEU
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR ProSafe 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 52
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 17.6 Gbit/s
Long product name NETGEAR ProSafe 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports :
The short editorial description of NETGEAR ProSafe 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports

FS752TS - ProSafe™ 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports
More>>>
NETGEAR ProSafe 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports:
The official marketing text of NETGEAR ProSafe 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports as supplied by the manufacturer

More Flexible, More Powerful Smart Switching!
NETGEAR expands its line of award-winning ProSafe Smart Switches with a suite of 10/100 Stackable Smart Switches. The ProSafe Stackable Smart Switches adds the flexibility of economical, modular growth paired with a more robust management feature set and still gives you the ease of use and affordability you expect from ProSafe Smart Switches. With options of 24 or 48 10/100 ports, both of the Stackable Smart Switches offer 4 Gigabit Ethernet ports for high speed connectivity. Two of the Gigabit Ethernet ports offer the option of fiber connectivity via Small Form-factor Pluggable (SFP) GBIC** slots for long distance links. NETGEAR's ProSafe FS728TS and FS752TS deliver performance and scalability through a 4Gbps, dual-ring, resilient stacking architecture with the ability to mix and match to stack up to six units or 192 10/100 ports—and manage them all at a single IP address! The non-blocking design of the switches deliver simultaneous, full wire-speed, low-latency throughput to all ports. Shipped ready to go straight out of the box, they deliver switching that's easy to set up, stack-up and use.
The popular intuitive, Web-browser interface offers the Smart Switch management, making it a snap to monitor stack performance, configure ports, even set up port trunks, VLANs, and traffic prioritization. In addition, the ProSafe Stackable Smart Switches expand on the current ProSafe Smart Switch feature set by adding 801.x security, SNMP v2c and v3 support, logging, rate limiting and Layer 3 prioritization. NETGEAR’s ProSafe Stackable Smart Switches are value-packed switches targeted at the demands of growing businesses for a network infrastructure solution that delivers performance, scalability, ease-of-use, and affordability.

Flexible
Grow your network as you grow your business, adding switches to the stack as you need them. Mix and match 24 or 48 port switches for up to 192 ports controlled at a single point. Two SFP GBIC fiber slots provide optional fiber connectivity for greater distance. Use either copper or fiber connections to connect up your stack

Powerful
In addition to stacking capability and popular key management features, these third generation Smart Switches offer more control such as 802.1x for security, layer 3 traffic prioritization, SNMP v2c and v3, and rate limiting.

Right Sized
Ideal for growing businesses who want the benefits of management without the cost and complexity of a managed network. Stack them right out of the box without management configuration!

Well Designed
LEDs located on the front panel make switch status easy to observe and troubleshooting easy to accomplish. Made to last, these durable switches are housed in a 17-inch metal box and comes with a rack mounting kit.

**Use with NETGEAR ProSafe AGM731F 1000BASE-SX SFP GBIC module, ProSafeAGM732F 1000BASE-LX SFP GBIC module or ProSafe AGM733 1000BASE-ZX SFP GBIC.

Short summary description NETGEAR ProSafe 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports:
This short summary of the NETGEAR ProSafe 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports, 1000BASE-T, 100BASE-TX, 10BASE-T, 8000 entries, 17.6 Gbit/s, 1 Gbit/s, 0.125 MB, Ethernet, Fast Ethernet, Gigabit Ethernet

Long summary description NETGEAR ProSafe 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports:
This is an auto-generated long summary of NETGEAR ProSafe 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports based on the first three specs of the first five spec groups.

NETGEAR ProSafe 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports. Basic switching RJ-45 Ethernet ports quantity: 52. MAC address table: 8000 entries, Switching capacity: 17.6 Gbit/s

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
52
Network
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Data transmission
Switching capacity *
17.6 Gbit/s
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0.125 MB
Protocols
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Safety
CE mark, commercial; CUL 60950 (Listed)/ EN60950 (Low Voltage Directive)
Performance
Mean time between failures (MTBF)
84000 h
Performance
Minimum system requirements
-Category 5 network cables -Network card -Network software(e.g., Windows)
Power
Power consumption (typical)
15 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
6.57 lbs (2.98 kg)
Other features
Latency
20 µs
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
17.3 x 8.07 x 1.69" (440 x 205 x 43 mm)
I/O ports
-48 10/100 Mbps auto sensing Fast Ethernet -4 x RJ-45 Gigabit Ethernet (10/100/1000 Mbps) -2 SFP slots (fiber Gigabit Ethernet)
Power requirements
100-240VAC/50-60 Hz
Electromagnetic emissions
CE mark, commercial; FCC Part 15 Class A; VCCI Class A; EN 55022 (CISPR 22); EN 55024 (CISPR 24); C-Tick
Brand Image Article code product Stock Price from
NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots Managed NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots Managed
(show image)
GS716TEU ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE Managed Power over Ethernet (PoE) NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE Managed Power over Ethernet (PoE)
(show image)
FS726TPEU ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS750T2EU network switch Managed Black NETGEAR FS750T2EU network switch Managed Black
(show image)
FS750T2EU FS750T2EU 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports
(show image)
FS726TGE ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS748T NETGEAR GS748T
(show image)
GS748TEU GS748T 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS724T Managed NETGEAR GS724T Managed
(show image)
GS724TEU GS724T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)