location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR EX6130 Network transmitter White 10, 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX6130
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX6130-100FRS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449114331 show
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:56:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NETGEAR EX6130-100FRS user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NETGEAR EX6130 Network transmitter White 10, 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Network transmitter 1200 Mbit/s
  • - Wi-Fi Dual-band (2.4 GHz / 5 GHz) 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
  • - Mounting type: Wall On/off switch
  • - White
Long product name NETGEAR EX6130 Network transmitter White 10, 100 Mbit/s :
The short editorial description of NETGEAR EX6130 Network transmitter White 10, 100 Mbit/s

2.4-5Gbps, 1200Mbps, WPA/WPA2-PSK, 55x34x114mm, 195g, White
More>>>
NETGEAR EX6130 Network transmitter White 10, 100 Mbit/s:
The official marketing text of NETGEAR EX6130 Network transmitter White 10, 100 Mbit/s as supplied by the manufacturer

Fast Speed. Extended Range.

Boost the WiFi coverage in your home by adding this AC1200 WiFi Range Extender. The convenient wall-plug lets you discreetly place the range extender where you need it, while the unique pass-thru design provides access to your outlet. With speeds up to 1200Mbps and an extra Ethernet port, you’re set for gaming and streaming via WiFi or a wired connection.

Extend Your Range Tour

Learn more about WiFi Range Extenders and how you can boost the coverage of your existing WiFi network.

NETGEAR FastLane

Ensuring faster downloads for maximum WiFi performance

Boost AC1200 WiFi

Improve the range of your existing AC1200 WiFi network.

External Antennas

For better WiFi coverage.

Two WiFi Modes

Extend existing WiFi connection or create a new AC WiFi access point.

Simultaneous Dual Band WiFi

Extend 2.4 & 5GHz WiFi up to 1200 Mbps & reduce interference.

FastLane Technology

Use both WiFi bands to establish one super high-speed connection; ideal for HD streaming & gaming.

Ethernet Port

Connect a wired device like a game console or a smart TV to your WiFi network.

Short summary description NETGEAR EX6130 Network transmitter White 10, 100 Mbit/s:
This short summary of the NETGEAR EX6130 Network transmitter White 10, 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR EX6130, Network transmitter, 1200 Mbit/s, 10,100 Mbit/s, Microsoft Internet Explorer 8.0, Firefox 20, Safari 5.1, Google Chrome 25.0, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description NETGEAR EX6130 Network transmitter White 10, 100 Mbit/s:
This is an auto-generated long summary of NETGEAR EX6130 Network transmitter White 10, 100 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR EX6130. Type: Network transmitter, Data transfer rate: 1200 Mbit/s, Ethernet LAN data rates: 10,100 Mbit/s. Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product color: White, Mounting type: Wall. Width: 2.17" (55 mm), Depth: 1.34" (34 mm), Height: 4.49" (114 mm). Package type: Box

Performance
Type *
Network transmitter
Data transfer rate
1200 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
WPS push button
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Browser supported
Microsoft Internet Explorer 8.0, Firefox 20, Safari 5.1, Google Chrome 25.0
Antenna
Antennas quantity
2
Network
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Network
Security algorithms
WEP, WPA, WPA2-PSK
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Design
Product color
White
Mounting type
Wall
LED indicators
Yes
On/off switch
Yes
Weight & dimensions
Width
2.17" (55 mm)
Depth
1.34" (34 mm)
Height
4.49" (114 mm)
Weight
6.88 oz (195 g)
Packaging content
Quick start guide
Yes
Packaging data
Package type
Box
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 18:55:47
Uk has collected 2 expert reviews for NETGEAR EX6130 Network transmitter White 10, 100 Mbit/s and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Brand Image Article code product Stock Price from
NETGEAR EX6130 Network transmitter White 10, 100 Mbit/s NETGEAR EX6130 Network transmitter White 10, 100 Mbit/s
(show image)
EX6130-100PES EX6130 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR EX6130 Network transmitter White 10, 100 Mbit/s NETGEAR EX6130 Network transmitter White 10, 100 Mbit/s
(show image)
EX6130-100UKS EX6130 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 3 distributor(s)
United Kingdom 1 distributor(s)