NETGEAR logo

NETGEAR DG834PN wireless router

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120093
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR DG834PN wireless router:

NETGEAR DG834PN, ADSL

Long summary description NETGEAR DG834PN wireless router:

NETGEAR DG834PN. Modulation: CCK, DBPSK, DQPSK, QPSK. VPN support: NAT IPSec, PPTP, L2TP VPNs. DSL specification: ADSL, Dual RJ-11, pins 2 & 3, ANSI T1.413, G.DMT, G.Lite ITU Annex A. Routing protocols: IP. Weight: 17.6 oz (500 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.