Neomounts logo

Neomounts , 16-port, PS/2, USB, IP KVM switch Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144716
Info modified on:
21 Sept 2023, 15:18:17
Guarantee:
3 years
Long product name Neomounts , 16-port, PS/2, USB, IP KVM switch Black:

KVM Switch, 16-port, PS/2 & USB, IP

Neomounts , 16-port, PS/2, USB, IP KVM switch Black:

The NS1641HDI is a 16-port KVM switch with IP. With this switch you can control up to 16 PC's/servers from one console from any place in the world with an internet connection.

Manage your servers from anywhere in the world! NewStar?s NS-1641HDI allows network administrators to control and monitor 16 servers from anywhere in the world over the Internet. The IP Module allows BIOS level remote control of a target server or servers connected to a KVM switch over TCP/IP network.

Administrators can control, reset and reboot the entire data center from a remote location and even watch the entire boot process remotely. This powerful server administrator tool is ideal for ISPs, ASPs and centralized or decentralized data centers where downtime must be minimized. The unit is controlled from any web browser, eliminating the need for proprietary client access software, saving thousands of dollars in per user licensing fees.

Security is assured for your sensitive data using standard 128 bit SSL encryption with a MD5 and DAA encrypted login screen. This IP module is compatible with most existing KVM switches and provides full cross-platform and multiple operating system support.

Short summary description Neomounts , 16-port, PS/2, USB, IP KVM switch Black:

Neomounts KVM Switch, 16-port, PS/2, USB, IP, 1600 x 1200 pixels, Black

Long summary description Neomounts , 16-port, PS/2, USB, IP KVM switch Black:

Neomounts KVM Switch, 16-port, PS/2, USB, IP. Keyboard port type: USB, Mouse port type: USB. Maximum resolution: 1600 x 1200 pixels, Video bandwidth: 300 Hz. Product color: Black. Data link protocols: HTTP 1.1, HTTPS, SMTP, DHCP, X.509, SNMP, Connectivity technology: Wired, Compatible operating systems: Windows NT, 95, 98, 2000, ME MS-Dos CPM Linux FreeBSD Unix

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.