Neomounts logo

Neomounts KEYB-V050 mounting kit Silver Steel

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
415133
Info modified on:
05 Aug 2024, 17:38:59
Guarantee:
5 year
Long product name Neomounts KEYB-V050 mounting kit Silver Steel:

Neomounts Universal Keyboard & Mouse Shelf (width: 50 cm) - Silver

Neomounts KEYB-V050 mounting kit Silver Steel:

The Neomounts keyboard and mouse mount, model KEYB-V050 is a universal mount for keyboards and mice. This mount is a great choice when wall-, ceiling-, or desk mounting of consoles is needed. This console mount is ideal to combine with any wall-, ceiling- or desk bracket available using VESA hole pattern 75x75mm.

Select the wall-, ceiling or desk mount you need and combine it with the keyboard and mouse holder. Need to combine keyboard, mouse and monitor? Add our adapter, KEYB-V100RACK and all combinations are possible. Example shown includes Neomounts flat screen desk mount, model FPMA-D940HC combined with KEYB-V100 (75 cm x 23 cm) and KEYB-V100RACK. The installation of KEYB-V050 (50 cm x 23 cm) works similar.

The mount has been arranged both for left - and right-handed users. Any keyboard and mouse can be used with this bracket.

By using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.

All installation material is included with the product.

Short summary description Neomounts KEYB-V050 mounting kit Silver Steel:

Neomounts KEYB-V050, 22 lbs (10 kg), Steel, Silver

Long summary description Neomounts KEYB-V050 mounting kit Silver Steel:

Neomounts KEYB-V050. Maximum weight capacity: 22 lbs (10 kg), Material: Steel, Product color: Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.