location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-HAC100 monitor mount / stand 24" White Ceiling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts medical ceiling mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-HAC100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371441081
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 321632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 17:23:15
The date of the most recent change of the data-sheet in Icecat's system
FPMA-HAC100_Drawing (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-HAC100 user manual (8.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts FPMA-HAC100 monitor mount / stand 24" White Ceiling
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 13.2 lbs (6 kg)
  • - Minimum screen size: 10" Maximum screen size: 24"
  • - Number of displays supported: 1
  • - Mounting type: Ceiling
  • - Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm)
  • - Gas spring
  • - White
Guarantee: 5 year
Long product name Neomounts FPMA-HAC100 monitor mount / stand 24" White Ceiling :
The short editorial description of Neomounts FPMA-HAC100 monitor mount / stand 24" White Ceiling

Neomounts Medical Monitor Ceiling Mount (Full Motion gas spring) for 10"-24" Screen, Height Adjustable - White
More>>>
Neomounts FPMA-HAC100 monitor mount / stand 24" White Ceiling:
The official marketing text of Neomounts FPMA-HAC100 monitor mount / stand 24" White Ceiling as supplied by the manufacturer

The Neomounts ceiling mount, model FPMA-HAC100 is a tilt- and swivel ceiling mount for medical flat screens up to 24". This mount is a great choice for space saving placement or when wall mounting and floor placement is not an option.

Neomounts versatile tilt (55°) and swivel (370°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The support is easily height adjustable from 0 to 170 centimetres using a gas spring. Depth adjustable from 0 to 170 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy.

Neomounts FPMA-HAC100 has two pivot points and is suitable for screens up to 24" (61 cm). The weight capacity of this product is 6 kg each screen. The ceiling mount is suitable for screens that meetVESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

All installation material is included with the product.

Short summary description Neomounts FPMA-HAC100 monitor mount / stand 24" White Ceiling:
This short summary of the Neomounts FPMA-HAC100 monitor mount / stand 24" White Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-HAC100, 13.2 lbs (6 kg), 10", 24", 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), White

Long summary description Neomounts FPMA-HAC100 monitor mount / stand 24" White Ceiling:
This is an auto-generated long summary of Neomounts FPMA-HAC100 monitor mount / stand 24" White Ceiling based on the first three specs of the first five spec groups.

Neomounts FPMA-HAC100. Maximum weight capacity: 13.2 lbs (6 kg), Minimum screen size: 10", Maximum screen size: 24", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Tilt angle range: 0 - 55°. Product color: White

Mounting
Minimum screen size *
10"
Maximum weight capacity *
13.2 lbs (6 kg)
Maximum screen size *
24"
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Number of displays supported *
1
Mounting type *
Ceiling
Distance to the wall (max)
66.9" (170 cm)
Maximum distance to ceiling
66.9" (170 cm)
Ergonomics
Height adjustment type
Gas spring
Tilt angle range
0 - 55°
Swivel angle
370°
Number of pivot points
3
Design
Product color *
White
Weight & dimensions
Depth
74.4" (1890 mm)
Weight & dimensions
Height
66.9" (1700 mm)
Package width
49.2" (1250 mm)
Package depth
15.4" (390 mm)
Package height
15.4" (390 mm)
Package net weight
30.6 lbs (13.9 kg)
Logistics data
Master (outer) case width
49.2" (1250 mm)
Master (outer) case length
15.4" (390 mm)
Master (outer) case height
15.4" (390 mm)
Master (outer) case weight
40.1 lbs (18.2 kg)
Quantity per master (outer) case
1 pc(s)
Master (outer) case net weight
30.6 lbs (13.9 kg)
Harmonized System (HS) code
85299097
Quantity per EUR-pallet
4 pc(s)
Other features
Country of origin
Taiwan
Country Distributor
Nederland 8 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Danmark 2 distributor(s)