Neff B57CS24H0 oven 71 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24171
Info modified on:
29 Nov 2024, 15:42:46
Short summary description Neff B57CS24H0 oven 71 L Stainless steel:

Neff B57CS24H0, Medium, Electric, 71 L, 40 - 275 °C, Hydrolytic + Pyrolytic, ecoClean

Long summary description Neff B57CS24H0 oven 71 L Stainless steel:

Neff B57CS24H0. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Touch. Energy consumption (conventional): 0.9 kWh, Energy consumption (forced convection): 0.74 kWh, Energy efficiency scale: A+++ to D. Lamp type: Halogen. Installation compartment width: 22" (56 cm), Installation compartment depth: 21.7" (55 cm), Installation compartment height: 23" (58.5 cm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.