location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC X551UN-TMX9P video wall display PVA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X551UN-TMX9P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X551UN-TMX9P
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 21:37:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC X551UN-TMX9P video wall display PVA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 55" PVA
  • - 1920 x 1080 pixels Full HD 16.78 million colors
  • - 700 cd/m² 4000:1 0.0248 x 0.0248" (0.63 x 0.63 mm)
  • - Black
  • - VESA mounting 400 x 400 mm
  • - Ethernet LAN
  • - 190 W
Long product name NEC X551UN-TMX9P video wall display PVA :
The short editorial description of NEC X551UN-TMX9P video wall display PVA

X551UN-TMX9P - 9 x 55", 1920 x 1080, 16:9, 700cd/m2, 3500:1, 60Hz, 8ms
More>>>
Short summary description NEC X551UN-TMX9P video wall display PVA:
This short summary of the NEC X551UN-TMX9P video wall display PVA data-sheet is auto-generated and uses the product title and the first six key specs.

NEC X551UN-TMX9P, 55", PVA, 1920 x 1080 pixels

Long summary description NEC X551UN-TMX9P video wall display PVA:
This is an auto-generated long summary of NEC X551UN-TMX9P video wall display PVA based on the first three specs of the first five spec groups.

NEC X551UN-TMX9P. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, Display technology: PVA, Display brightness: 700 cd/m², HD type: Full HD. Product color: Black

Country Distributor
United Kingdom 1 distributor(s)