location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC X464UN-TMX9P video wall display LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X464UN-TMX9P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X464UN-TMX9P
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC X464UN-TMX9P video wall display LED
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 46" LED
  • - 1920 x 1080 pixels Full HD 16.78 million colors
  • - 500 cd/m² 3500:1 0.0209 x 0.0209" (0.53 x 0.53 mm)
  • - Horizontal/Vertical Black
  • - VESA mounting 300 x 300 mm
  • - Ethernet LAN
  • - 120 W
Guarantee: 3 years
Long product name NEC X464UN-TMX9P video wall display LED :
The short editorial description of NEC X464UN-TMX9P video wall display LED

46", 3x3 LCD TileMatrix, SPVA, Full HD, LED, 24/7 operation, DisplayPort, HDMI, DVI-D, VGA
More>>>
Short summary description NEC X464UN-TMX9P video wall display LED:
This short summary of the NEC X464UN-TMX9P video wall display LED data-sheet is auto-generated and uses the product title and the first six key specs.

NEC X464UN-TMX9P, 46", LED, 1920 x 1080 pixels

Long summary description NEC X464UN-TMX9P video wall display LED:
This is an auto-generated long summary of NEC X464UN-TMX9P video wall display LED based on the first three specs of the first five spec groups.

NEC X464UN-TMX9P. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, Display technology: LED, Display brightness: 500 cd/m², HD type: Full HD. Product color: Black

Country Distributor
United Kingdom 1 distributor(s)