NEC logo

NEC V322-PC-CRE LED display 32" 1366 x 768 pixels HD LCD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47247
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 years
Long product name NEC V322-PC-CRE LED display 32" 1366 x 768 pixels HD LCD Black:

32" Digital Signage w/ Content Creation Bundle, 1366 x 768, 16:9, 450cd/m², 8ms, 16.7M, DP, HDMI, DVI-D, VGA, BNC, LAN, 88W, 13.4kg, Black

Short summary description NEC V322-PC-CRE LED display 32" 1366 x 768 pixels HD LCD Black:

NEC V322-PC-CRE, 32", 1366 x 768 pixels, HD, LED, 8 ms, Black

Long summary description NEC V322-PC-CRE LED display 32" 1366 x 768 pixels HD LCD Black:

NEC V322-PC-CRE. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.