location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC PA242W-BK-SV LED display 24.1" 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA242W-BK-SV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA242W-BK-SV
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC PA242W-BK-SV LED display 24.1" 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24.1" LED AH-IPS
  • - 1920 x 1200 pixels 16:10
  • - 8 ms 340 cd/m² 1000:1
  • - 56 W
Guarantee: 3 years
Long product name NEC PA242W-BK-SV LED display 24.1" 1920 x 1200 pixels Black :
The short editorial description of NEC PA242W-BK-SV LED display 24.1" 1920 x 1200 pixels Black

24.1", 1920 x 1200, 340cd/m2, 178/178, 8ms, HDMI, DVI-D, DP
More>>>
Short summary description NEC PA242W-BK-SV LED display 24.1" 1920 x 1200 pixels Black:
This short summary of the NEC PA242W-BK-SV LED display 24.1" 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC PA242W-BK-SV, 24.1", 1920 x 1200 pixels, LED, LED, 8 ms, Black

Long summary description NEC PA242W-BK-SV LED display 24.1" 1920 x 1200 pixels Black:
This is an auto-generated long summary of NEC PA242W-BK-SV LED display 24.1" 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

NEC PA242W-BK-SV. Display diagonal: 24.1", Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-10-26 04:01:27
Uk has collected 7 expert reviews for NEC PA242W-BK-SV LED display 61.2 cm (24.1") 1920 x 1200 pixels Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
digitalcameraworld.com
Updated:
2016-10-26 04:01:26
What is the best monitor for photo editing? Colour-accurate monitors offer true-to-life reproduction of photographic images, but price and performance varies. We've tested 10 of the top models available to see which monitor is best for photography.Choosin...
60%
layersmagazine.com
Updated:
2016-10-26 04:01:27
24″ Display for Graphics Professionals One of the most important hardware items for photo and graphics professionals is an accurate, excellent display. As the technologies improve and the products come down in price, it’s easier than ever to have a st...
Good Screen clarity; viewing angles; broad-spectrum color...
Bad Calibration Share & EnjoyTweet Author: daniel m. east...
80%
anandtech.com
Updated:
2016-10-26 04:01:27
Updated 10/2/2013 : Review has been updated to correct an issue with the non-SpectraView data. Please review the sRGB and AdobeRGB pages again if you have read this article before as they have been updated. The conclusions have been updated to match these...
Bottom line Thankfully NEC has delivered a monitor that shows off what can be done and has amazing performance on our test bench. Straight out of the box the performance is practically perfect. Even the pickiest user is going to find the NEC image to be as good as it...
0%
Country Distributor
United Kingdom 1 distributor(s)