NEC logo

NEC NP-PH1000U data projector Large venue projector 11000 ANSI lumens DLP WUXGA (1920x1200) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77997
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 Years
Long product name NEC NP-PH1000U data projector Large venue projector 11000 ANSI lumens DLP WUXGA (1920x1200) Black:

3-chip DLP, 11000 Lumens, 1920 x 1200, CR 2000:1, Dual Lamp, 3 x VGA 15-pin D-sub, 5 x BNC, HDMI, DisplayPort, Composite, S-Video, USB, RJ-45, RS-232

Short summary description NEC NP-PH1000U data projector Large venue projector 11000 ANSI lumens DLP WUXGA (1920x1200) Black:

NEC NP-PH1000U, 11000 ANSI lumens, DLP, WUXGA (1920x1200), 2000:1, 16:10, 80 - 500"

Long summary description NEC NP-PH1000U data projector Large venue projector 11000 ANSI lumens DLP WUXGA (1920x1200) Black:

NEC NP-PH1000U. Projector brightness: 11000 ANSI lumens, Projection technology: DLP, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1920 x 1200..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p. Serial interface type: RS-232, USB connector type: USB Type-A. Optical disc player type: Not included

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.