NEC logo

NEC NP-M352WS data projector Standard throw projector 3500 ANSI lumens DLP WXGA (1280x800) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41448
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 years
Long product name NEC NP-M352WS data projector Standard throw projector 3500 ANSI lumens DLP WXGA (1280x800) White:

0.65" DMD, 3500l, WUXGA 1920 x 1200, 3500h, HDMI, VGA, RS-232, USB

Short summary description NEC NP-M352WS data projector Standard throw projector 3500 ANSI lumens DLP WXGA (1280x800) White:

NEC NP-M352WS, 3500 ANSI lumens, DLP, WXGA (1280x800), 16:10, 60 - 150", 16:9

Long summary description NEC NP-M352WS data projector Standard throw projector 3500 ANSI lumens DLP WXGA (1280x800) White:

NEC NP-M352WS. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 8000 h. Focus: Manual, Focal length range: 2.4 - 6.5 mm, Zoom ratio: 1.2:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1920 x 1200..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.