location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC SpectraView MDview 232 computer monitor 23" 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SpectraView
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDview 232
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003961
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC SpectraView MDview 232 computer monitor 23" 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23" LCD TFT/IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 8 ms 250 cd/m² 1000:1
Long product name NEC SpectraView MDview 232 computer monitor 23" 1920 x 1080 pixels Full HD LCD Black :
The short editorial description of NEC SpectraView MDview 232 computer monitor 23" 1920 x 1080 pixels Full HD LCD Black

23", 16:9, 250 cd/m², 1000:1, 8ms, 1920 x 1080, 100-240 V, 1 x DVI-D; 1 x HDMI, 1 x mini D-sub 15 pin, VGA, Black
More>>>
Short summary description NEC SpectraView MDview 232 computer monitor 23" 1920 x 1080 pixels Full HD LCD Black:
This short summary of the NEC SpectraView MDview 232 computer monitor 23" 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC SpectraView MDview 232, 23", 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description NEC SpectraView MDview 232 computer monitor 23" 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of NEC SpectraView MDview 232 computer monitor 23" 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

NEC SpectraView MDview 232. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:52:12
Uk has collected 1 expert review for NEC SpectraView MDview 232 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LCD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%