NEC logo

NEC MultiSync P232W LED display 23" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73702
Info modified on:
31 May 2024, 09:35:20
Guarantee:
3 years
Long product name NEC MultiSync P232W LED display 23" 1920 x 1080 pixels Full HD Black:

23", TFT(1920 x 1080)IPS, 16:9, 250 cd/m2, 1000:1, 178°/178°, 14ms, D-sub, DVI-D, HDMI, DisplayPort, 23 W, Black

Short summary description NEC MultiSync P232W LED display 23" 1920 x 1080 pixels Full HD Black:

NEC MultiSync P232W, 23", 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description NEC MultiSync P232W LED display 23" 1920 x 1080 pixels Full HD Black:

NEC MultiSync P232W. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.