icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
NEC logo

NEC PX602UL data projector Large venue projector 6000 ANSI lumens DLP WUXGA (1920x1200) 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116541
Info modified on:
26 Jun 2024, 05:35:51
Guarantee:
3 years
Long product name NEC PX602UL data projector Large venue projector 6000 ANSI lumens DLP WUXGA (1920x1200) 3D Black:

0.67" DMD, 6000 lm, WUXGA (1920 x 1200), 10000:1, 20000 h, VGA, 5-BNC, HDMI-in, HDMI-out, DisplayPort, RS-232, IR, DDC/CI, USB, 100-240V AC, 50/60 Hz, 39 dB, 18.5 kg

Short summary description NEC PX602UL data projector Large venue projector 6000 ANSI lumens DLP WUXGA (1920x1200) 3D Black:

NEC PX602UL, 6000 ANSI lumens, DLP, WUXGA (1920x1200), 10000:1, 16:10, 50 - 300"

Long summary description NEC PX602UL data projector Large venue projector 6000 ANSI lumens DLP WUXGA (1920x1200) 3D Black:

NEC PX602UL. Projector brightness: 6000 ANSI lumens, Projection technology: DLP, Projector native resolution: WUXGA (1920x1200). Light source type: Laser, Service life of light source: 20000 h. Focus: Auto, Zoom type: Auto, Zoom ratio: 2.1:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, HDMI connector type: Full-size, USB connector type: USB Type-A

Specs
Recommended products
Similar products
Distributors
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.