location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC SpectraView Reference 242 LED display 24" 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SpectraView
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reference 242
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003543 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695110397
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:15
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC SpectraView Reference 242 LED display 24" 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 24" LED AH-IPS
  • - 1920 x 1200 pixels 16:10
  • - 8 ms 340 cd/m² 1000:1
  • - 37 W
Guarantee: 3 years
Long product name NEC SpectraView Reference 242 LED display 24" 1920 x 1200 pixels Black :
The short editorial description of NEC SpectraView Reference 242 LED display 24" 1920 x 1200 pixels Black

24.1"(61.1 cm), AH-IPS, 340 cd/m², 16:10, 0.270 x 0.270 mm, 1000:1, 16 ms, 1920 x 1200, DisplayPort, DVI-D, HDMI, D-sub
More>>>
Short summary description NEC SpectraView Reference 242 LED display 24" 1920 x 1200 pixels Black:
This short summary of the NEC SpectraView Reference 242 LED display 24" 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC SpectraView Reference 242, 24", 1920 x 1200 pixels, LED, LED, 8 ms, Black

Long summary description NEC SpectraView Reference 242 LED display 24" 1920 x 1200 pixels Black:
This is an auto-generated long summary of NEC SpectraView Reference 242 LED display 24" 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

NEC SpectraView Reference 242. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Brand Image Article code product Stock Price from
NEC

NEC SpectraView Reference 322UHD LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black
(show image)
60003686 Reference 322UHD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)