location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP215 data projector 2500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP215
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60002804
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:14:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC NP215 data projector 2500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2500 ANSI lumens
  • - Lamp 3500 h
  • - XGA (1024x768) 2000:1
  • - 7 W
  • - 242 W
Long product name NEC NP215 data projector 2500 ANSI lumens DLP XGA (1024x768) :
The short editorial description of NEC NP215 data projector 2500 ANSI lumens DLP XGA (1024x768)

NP215
More>>>
Short summary description NEC NP215 data projector 2500 ANSI lumens DLP XGA (1024x768):
This short summary of the NEC NP215 data projector 2500 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP215, 2500 ANSI lumens, DLP, XGA (1024x768), 2000:1, 15 - 100 kHz, 50 - 120 Hz

Long summary description NEC NP215 data projector 2500 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of NEC NP215 data projector 2500 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

NEC NP215. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focal length range: 21.83 - 24 mm. Analog signal format system: NTSC, SECAM. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:45:29
Uk has collected 3 expert reviews for NEC NP215 data projector 2500 ANSI lumens DLP XGA (1024x768) and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itreviews.com
Updated:
2011-10-04 00:45:28
The NP215 is a budget projector in terms of both price and performance, and anyone looking for something that will handle both PowerPoint presentations and movies will need to opt for a more expensive model. That said, it's perfectly capable of creati...
0%
v3.co.uk
Updated:
2011-10-04 00:45:29
The NP215 is part of NEC's mobile projector line-up but, at a fairly hefty 2.5kg, it's not the most portable model we've seen. It is, however, relatively cheap at under £400.Inputs are located at the rear of the chassis and include VGA, S-Video and com...
Good Good image quality; ability to control multiple units over a network; low price...
Bad Limited network capabilities; not particularly portable for a 'mobile' projector...
Bottom line Calling it a mobile projector is perhaps pushing it a bit, at a weight of 2.5kg, but the NP215 performs reasonably well. However, although the ability to control multiple units via the included software is a bonus, it's a shame NEC didn't make mor...
80%
Brand Image Article code product Stock Price from
NEC

NEC NP510 data projector 3000 ANSI lumens LCD XGA (1024x768)
(show image)
60002731 NP510 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP3250 data projector 5000 ANSI lumens LCD XGA (1024x768)
(show image)
60002741 NP3250 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP2250 data projector 4200 ANSI lumens LCD XGA (1024x768)
(show image)
60002739 NP2250 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP4100 data projector 6200 ANSI lumens DLP XGA (1024x768)
(show image)
60002354 NP4100 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP510W data projector 3000 ANSI lumens LCD WXGA (1280x800)
(show image)
60002733 NP510W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)