NEC logo

NEC ND-3570 DVD-RW Silver optical disc drive Internal

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9300
Info modified on:
07 Mar 2024, 15:34:52
Long product name NEC ND-3570 DVD-RW Silver optical disc drive Internal:

ND-3570 IDE / ATAPI - UltraDMA33

Short summary description NEC ND-3570 DVD-RW Silver optical disc drive Internal:

NEC ND-3570 DVD-RW Silver, Silver, Tray, DVD-RW, 2 MB, 48x, 16x

Long summary description NEC ND-3570 DVD-RW Silver optical disc drive Internal:

NEC ND-3570 DVD-RW Silver. Product color: Silver, Disc loading type: Tray. Optical drive type: DVD-RW, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 32x. Access time: 140 ms

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.