location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC 200004104 warranty/support extension 1 license(s) 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200004104
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
200004104
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name NEC 200004104 warranty/support extension 1 license(s) 3 year(s) :
The short editorial description of NEC 200004104 warranty/support extension 1 license(s) 3 year(s)

Warranty for Lamp M-Series/U-Series/P-Series/PA-Series/NP43/NP63, 1-3rd year
More>>>
Short summary description NEC 200004104 warranty/support extension 1 license(s) 3 year(s):
This short summary of the NEC 200004104 warranty/support extension 1 license(s) 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

NEC 200004104, 1 license(s), 3 year(s)

Long summary description NEC 200004104 warranty/support extension 1 license(s) 3 year(s):
This is an auto-generated long summary of NEC 200004104 warranty/support extension 1 license(s) 3 year(s) based on the first three specs of the first five spec groups.

NEC 200004104. License quantity: 1 license(s), Number of years: 3 year(s)

Brand Image Article code product Stock Price from
NEC

NEC 200004682 warranty/support extension 1 license(s) 5 year(s)
(show image)
200004682 200004682 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 200004680 warranty/support extension 1 license(s) 5 year(s)
(show image)
200004680 200004680 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 200004699 warranty/support extension 1 license(s)
(show image)
200004699 200004699 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 200004698 warranty/support extension 1 license(s)
(show image)
200004698 200004698 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 200004689 warranty/support extension 1 license(s) 5 year(s)
(show image)
200004689 200004689 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 200004669 warranty/support extension 1 license(s)
(show image)
200004669 200004669 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 200004668 warranty/support extension 1 license(s)
(show image)
200004668 200004668 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 200004677 warranty/support extension 1 license(s)
(show image)
200004677 200004677 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 200004671 warranty/support extension 1 license(s)
(show image)
200004671 200004671 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 200004670 warranty/support extension 1 license(s)
(show image)
200004670 200004670 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United Kingdom 2 distributor(s)