location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC 100013984 embedded computer 2.4 GHz Intel® Core™ i7 32 GB SSD 4 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100013984
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100013984
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:11
The date of the most recent change of the data-sheet in Icecat's system
Long product name NEC 100013984 embedded computer 2.4 GHz Intel® Core™ i7 32 GB SSD 4 GB :
The short editorial description of NEC 100013984 embedded computer 2.4 GHz Intel® Core™ i7 32 GB SSD 4 GB

OPS Slot-in PC, Core i7-4700EQ, 4 GB RAM, 32 GB SSD, Ethernet, WLAN, WS7E
More>>>
Short summary description NEC 100013984 embedded computer 2.4 GHz Intel® Core™ i7 32 GB SSD 4 GB:
This short summary of the NEC 100013984 embedded computer 2.4 GHz Intel® Core™ i7 32 GB SSD 4 GB data-sheet is auto-generated and uses the product title and the first six key specs.

NEC 100013984, 2.4 GHz, Intel® Core™ i7, i7-4700EQ, 4th gen Intel® Core™ i7, 3.4 GHz, BGA 1364

Long summary description NEC 100013984 embedded computer 2.4 GHz Intel® Core™ i7 32 GB SSD 4 GB:
This is an auto-generated long summary of NEC 100013984 embedded computer 2.4 GHz Intel® Core™ i7 32 GB SSD 4 GB based on the first three specs of the first five spec groups.

NEC 100013984. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4700EQ. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 16 GB. Total storage capacity: 32 GB, Storage media: SSD, Compatible memory cards: SD, SDHC, SDXC. On-board graphics card model: Intel® HD Graphics 4600, Maximum on-board graphics card memory: 1.74 GB, On-board graphics card base frequency: 400 MHz. Cabling technology: 10/100/1000Base-T(X), Ethernet LAN data rates: 10,100,1000 Mbit/s