NEC logo

NEC PDW T XL 80" Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146882
Info modified on:
10 May 2023, 08:13:42
Guarantee:
5 years
Long product name NEC PDW T XL 80" Black:

PDW T XL, Wall Mount, 102kg, 65 - 80", 4.08kg

Short summary description NEC PDW T XL 80" Black:

NEC PDW T XL, 224.9 lbs (102 kg), 65", 80", -5 - 15°

Long summary description NEC PDW T XL 80" Black:

NEC PDW T XL. Maximum weight capacity: 224.9 lbs (102 kg), Minimum screen size: 65", Maximum screen size: 80". Tilt angle range: -5 - 15°. Product color: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.