location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nady Systems SPC-15 microphone Black Stage/performance microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nady Systems Check ‘Nady Systems’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPC-15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPC-15
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘Nady Systems’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nady Systems: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 22:00:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nady Systems SPC-15 microphone Black Stage/performance microphone
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stage/performance microphone 136 dB 50 - 18000 Hz
  • - Wired
  • - Black
Long product name Nady Systems SPC-15 microphone Black Stage/performance microphone :
The short editorial description of Nady Systems SPC-15 microphone Black Stage/performance microphone

SPC-15, 50Hz-18kHz, 136dB, XLR, 9-52V, Black
More>>>
Short summary description Nady Systems SPC-15 microphone Black Stage/performance microphone:
This short summary of the Nady Systems SPC-15 microphone Black Stage/performance microphone data-sheet is auto-generated and uses the product title and the first six key specs.

Nady Systems SPC-15, Stage/performance microphone, 136 dB, 50 - 18000 Hz, Wired, Black

Long summary description Nady Systems SPC-15 microphone Black Stage/performance microphone:
This is an auto-generated long summary of Nady Systems SPC-15 microphone Black Stage/performance microphone based on the first three specs of the first five spec groups.

Nady Systems SPC-15. Type: Stage/performance microphone, Microphone sensitivity: 136 dB, Microphone frequency: 50 - 18000 Hz. Connectivity technology: Wired. Product color: Black

Country Distributor
United Kingdom 1 distributor(s)