MSI logo

MSI ONE 6RD-015CA 2.7 GHz Black, Red Intel® Core™ i7

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22352
Info modified on:
14 Mar 2024, 19:39:17
Long product name MSI ONE 6RD-015CA 2.7 GHz Black, Red Intel® Core™ i7:

Intel Core i7-6820HK (8M Cache, 2.70 GHz), 16GB DDR4, 256GB SSD, Intel HD Graphics 530 + NVDIA GeForce GTX 1060 6GB GDDR5, Gigabit Ethernet, WLAN 802.11ac, Bluetooth 4.1, Windows 10 Pro 64-bit

MSI ONE 6RD-015CA 2.7 GHz Black, Red Intel® Core™ i7:

COOLER BOOST TITAN - DUAL FANS WITH 9 HEAT PIPES FOR ULTRA COOLING PERFORMANCE

Heat is the most original element on earth. It’s pure physics that more energy will generate more heat. Cooling is therefore a knotty task to tackle with. Cooler Boost Titan consists of dual enhanced fans, independent thermal solution on both CPU and GPU with a total of 9 heat pipes make sure that heat doesn’t pile up on either CPU or GPU, so that both can deliver its best under extreme gaming.

FROM 1.5 HOURS TO NON-STOP EXPERIENCE

VR ONE uses a set of two rechargeable batteries supplying up to 1.5 hours of fluent running. Hot-swappable design allows you to change a battery without interrupting the experience. With spare batteries for replacement, exploring can be endless. MSI will have an extra battery pack and external 4 port battery charger to make sure the 24/7 non-stop program test, VR world development, content creation or gaming experience.

PCI-E GEN3x 4 SSD – ULTRA SPEED STORAGE

Get in the game before everyone else with the latest PCI-E Gen 3.0 x4 bandwidth utilizing NVMe technology on single M.2 SSD. Harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds up to 2200MB/s, 5x faster than SATA3 SSD's.

ONE PORT FOR ULTRA DATA TRANSFER, 4K PIXELS AND 5V/3A DEVICE CHARGING

MSI is the first in the world to adopt the Thunderbolt 3 interface on its gaming notebooks. The latest and fastest interface Thunderbolt 3 supports up to 40Gbps data transfer rates and 4K displays with daisy chain capabilities. Its USB 3.1 ultra speed interface supports up to 5V and 3A current output for charging.

CONNECT 4K

60Hz display with single Thunderbolt™ 3. Enjoy your game with double the sensation.

6TH GENERATION INTEL ® CORE™ i7 PROCESSORS

The 6th generation Intel processors require lower power consumption but deliver better performance than before. With the Core i7-6820HK – K series CPU, frequency can be stretched from 3.6GHz to over 4.2GHz by SHIFT Turbo mode and CPU performance increases 30% compared with that of i7-5700HQ.

DYNAMIC TEMPERATURE / PERFORMANCE BALANCING

The exclusive MSI “SHIFT” technology pushes system to the extreme while minimizing noise and temperature. Switch between different profiles either push your system to the extreme or in the pursuit of longer battery life. Easily activate it by pressing the FN + F7 hotkey combo, or via the Dragon Gaming Center.

THE ULTIMATE NOTEBOOKS GAMING PLATFORM

Get Game Ready with GeForce® GTX.

GeForce® GTX delivers the fastest performance, with the most advance gaming technologies (NVIDIA GameWorks™) and the best gaming ecosystem (GeForce Experience™).

Unleash your gaming dominance with the revolutionary new GPUs that turn your mobile rig into a sleek, powerful gaming weapon. GeForce® GTX 10-Series GPUs have come to laptops, powered by the game-changing NVIDIA Pascal™ architecture to deliver unbeatable energy-efficiency, gaming technologies, and VR immersion wherever you game.

PERFORMANCE

GeForce® GTX 10-Series GPUs give you up to 3X the performance of previous-generation GPUs. They’re built with ultra-fast FinFET, the latest high-bandwidth memory technologies, and support for DirectX 12 features to deliver the fastest, smoothest gaming notebook experiences.

THE LATEST GAMING TECHNOLOGIES

These innovative GPUs were created to meet the demands of next-generation displays, including VR, ultra-high-resolution, and multiple monitors. NVIDIA GameWorks™ technologies give you extremely smooth, cinematic gameplay, plus revolutionary NVIDIA Ansel™ that lets you capture 360-degree in-game images and view them in VR.

VR READY

Discover next-generation VR performance on GeForce® GTX 1080 / GTX 1070 / GTX 1060 , the lowest latency, and plug-and-play compatibility with leading headsets—driven by NVIDIA VRWorks™ technologies. VR audio, physics, and haptics let you hear and feel every moment.

THE LIGHTEST AND HIGHEST MOBILITY SOLUTION OF DESKTOP REPLACEMENT

When removing both batteries and using it as a stand alone PC system, MSI VR One is even lighter and more compact than some of high performance gaming notebooks. Moreover, it easily subtitutes traditional desktop. One of the stunning abilities is running a surround mode on three external 4K@60Hz monitors. Expanding visual horizons will provide the user with additional benefits and joy.

VR One comes with HDMI port, Mini DisplayPort, ultra-fast Thunderbolt™ 3 port for transfer speeds up to 40Gbps and multi display output, and four USB 3.0 ports, which support stable 90FPS running with highest-level VR gears. 1 extra DC Out power connector for HTC VIVE Optimized design. Mic-In and Headset output included at same side. VR One is not only ready for different business usage but also flexible for gamers and users to make it as a PC replacement platform.

EMBRACE THE ENTHUSIAST LEVEL VIRTUAL REALITY EXPERIENCE
GET VR READY WITH MSI GAMING

The perfect combination of VR One by Intel® CoreTM i7 and GeForce® GTX 1070 / GTX 1060 shall bring you the enthusiast level of VR experience. Certified by both NVIDIA and VIVE, MSI is the 1st VR ready gaming laptop brand. We provide an exceptionally smooth, powerful mobile platform for ultimate VR games. Perfect for you to immerse in the amazing artificial world and explore new ways of gaming.

NVIDIA'S LATEST GEFORCE® GTX 1060 IS HERE TO AMAZE YOU

High performance is no longer desktop GPU’s privilege. GeForce® GTX 1060 graphics solution shatters desktop performance cliché by providing more than 40% performance increase compared with the previous GeForce® GTX 970M graphics. With the innovative Cooler Boost cooling design and MSI’s special gaming features catered for gamers, the graphics cards shall be able to release their maximum performance.

LIGHTEST & THINNEST BACKPACK PC

Lightest (Under 3.6 kg) and thinnest (54 mm) solution design makes VR One easy to wear. Ergonomic back and decompression straps increase stability, ventilation and comfort. Armor style chassis demonstrates power and mobility. Using this fancy backpack remains burden-free even after play for hours.

NAHIMIC AUDIO ENHANCER

Nahimic audio software offers high definition sound technology which boosts the audio and voice performance of your gaming computer. Enjoy an immersive virtual 7.1 sound over your standard stereo equipment!

A NEW WAY TO LOCATE YOUR TARGET

A companion to explore your playfields

The Sound Tracker provides a visual indication that permits batter localization of the loudest sound while in the game. New to a game ? The Sound tracker will be your best ally to navigate an unfamiliar environment.

DRAGON CENTER, TOTAL CONTROL OF YOUR GAMING SYSTEM

Dragon Center provides six functions to get a total control of your personal computer: easy access to all apps at once (App Portal), real-time system performance monitor (System Monitor), adjust LED effect (LED Wizard), parameter adjustments in VR Ready / X Boost / Fans speed / CPU - SHIFT or CPU overclocking in just one click (System Tuner), monitor parameters and adjust system profile and LED settings from mobile phone (Mobile Center) and quick problem solve center (Tool & Help). Dragon Center empowers users to facilitate tweaking process without occupying system resources.

App Portal

- Integrate Apps into one portal.
- Classify Apps by category.
- All .exe files can be added.

System Monitor

- Monitor system status, temperature and related parameters.
- Visualize key system information so that it’s clear at a glance.
- Mini mode, display system information on a small size window.

System Tuner

- Personalize PC environment.
- Implement CPU OC and VR Ready mode in one click.
- Set up different profiles (Profile 01-05) and configure the settings (apps, one click to VR, X Boost, Shift mode, Fan speed and True Color) for various usage scenarios (eg. gaming, multimedia, silent). Switch between these profiles with hotkey to the one that best suits the circumstances according to your desires.
- Applications can be automatically launched following the profile selected.

Mobile Center

- Show the system parameters on your mobile devices.
- Instantly launch or switch between the system profiles.
- Remotely adjust LED lighting.

Tool and Help

- Find all supports, product information, useful system backup tools and access to MSI website easily.

OPTIMIZED INTERFACE FOR ALL VR GEARS

Connections with HDMI port, Mini DisplayPort or ultra-speed ThunderboltTM 3 by Type-C port supports highest bandwidth for dual 2K displays per eye, and over 90FPS for any higher level VR devices. Moreover, there are 4x USB 3.0 ports for more external devices for some VR set requests.

LIMITED-LESS MOTION VR EXPERIENCE

Besides of the hardware design, VR One will bundle with 90cm of HDMI, USB3.0 cables, also 1 12V cable optimized for HTC VIVE HMD, make sure users could have best user experience.

KILLER WIRELESS-AC

The Killer Wireless AC WiFi designed with 2x2 dual band, so VR One could use higher bandwidth and 5G band to stay stable connection with best cable free online experience. In the other way, remote control will also be more stable with Killer Wireless AC WiFi for the developers or live demo to show that VR One users are playing now.

Short summary description MSI ONE 6RD-015CA 2.7 GHz Black, Red Intel® Core™ i7:

MSI ONE 6RD-015CA, 2.7 GHz, Intel® Core™ i7, i7-6820HK, 6th gen Intel® Core™ i7, 3.6 GHz, 8 MB

Long summary description MSI ONE 6RD-015CA 2.7 GHz Black, Red Intel® Core™ i7:

MSI ONE 6RD-015CA. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6820HK. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Storage media: SSD, SSD capacity: 256 GB, SSD interface: M.2. Discrete graphics card model: NVIDIA® GeForce® GTX 1060, Discrete graphics card memory: 6 GB, HD type: 4K Ultra HD. Wi-Fi standards: Wi-Fi 5 (802.11ac)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.