MSI logo

MSI R7850 Twin Frozr 2GD5/OC AMD Radeon HD7850 2 GB GDDR5

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64758
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MSI R7850 Twin Frozr 2GD5/OC AMD Radeon HD7850 2 GB GDDR5:

MSI R7850 Twin Frozr 2GD5/OC, Radeon HD7850, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI R7850 Twin Frozr 2GD5/OC AMD Radeon HD7850 2 GB GDDR5:

MSI R7850 Twin Frozr 2GD5/OC. Graphics processor family: AMD, Graphics processor: Radeon HD7850, Processor frequency: 900 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.