location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Pro 24T 4BW-002EU Intel® Pentium® N3700 23.6" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24"
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24T 4BW-002EU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRO 24T 4BW-002EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072448189
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘MSI’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI Pro 24T 4BW-002EU Intel® Pentium® N3700 23.6" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black 65 W
  • - Intel® Pentium® N3700 1.6 GHz
  • - Touchscreen 23.6" Full HD 1920 x 1080
  • - 4 GB DDR3L-SDRAM
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics
  • - 1 MP
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Home 64-bit
Long product name MSI Pro 24T 4BW-002EU Intel® Pentium® N3700 23.6" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black :
The short editorial description of MSI Pro 24T 4BW-002EU Intel® Pentium® N3700 23.6" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Intel Pentium N3700 (2M Cache, 1.60 GHz), 23.6" Full HD (1920x1080) LED Dual-Touch, 4GB DDR3L, 1TB SATA HDD, DVD Super Multi, Intel HD Graphics, Gigabit Ethernet, WLAN 802.11b/g/n, HD Webcam, Windows 10 Home 64-bit
More>>>
MSI Pro 24T 4BW-002EU Intel® Pentium® N3700 23.6" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:
The official marketing text of MSI Pro 24T 4BW-002EU Intel® Pentium® N3700 23.6" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black as supplied by the manufacturer

PRO 24 4BW

The MSI Pro 24 4BW All-in-One PC is equipped with a powerful processor and the appropriate ports to connect all kinds of POS equipment that are used in shops and around the office. This makes it your ideal partner for all your business solutions

YOUR COMMERCIAL PARTNER

Equipped with a COM port and 4 USB 2.0 ports, it will let you fully connect all your commercial POS machines such as barcode scanners, receipt printers and many more.

REDUCE YOUR EYESTRAIN

The Anti-Flicker technology integrated into the display stabilizes the power current and prevents flickering that would be normally invisible to the naked eye under normal conditions. When used for extended periods of time, it effectively reduces eyestrain.

SEE MORE WITH ANTI-GLARE

See more with Anti-Glare The Anti-Glare display is designed to block annoying light reflections, so that you always have a great view on what's happening on the screen and making it more pleasant to use. Only available on non-touch models.

LESS BLUE LIGHT

The All-in-One PC display can effectively reduce blue light. Exposure to the blue light spectrum could cause serious long-term damage to your eyes.

TOUCH THE FUTURE (SPECIFIC MODEL ONLY)

Touch the future The screen incorporates a panel with projected-optical sensors and supports up to 2-Point touch, which is the most optimal for the use with Windows 10. Only available on specific models.

FAST & EASY CUSTOMIZABLE

It is always important to be able to continue your work at any time. If you need more memory or storage, it is swiftly and easily replaced.

Easy access to memory through a removable Panel on the back side allows to extend your memory simple and fast.

With the HDD Caddy you can install a second internal hard disk in case you need more storage space if the HDD crashes so you can continue working.

THE SIMPLEST WAY TO SAVE YOUR PRIVACY
Want to be sure that hackers aren’t spying on you or just want to be sure that nobody is watching through your webcam? Use the manual webcam cover. This is a most effective and simple way to protect any confidential business or your privacy.

SAVE POWER, SAVE EARTH.

The Pro 24 4BW is equipped with an Intel® Braswell processor which provides an impressive multi-tasking rformance. The Intel processor also has low power consumption and requires only 6W TDP to operate. It is good for the environment of earth and can save you money.

GREEN POWER SUPREME!

Built to save, we designed it to be green and take care of our nature. In comparison with a normal monitor and desktop it saves you 8.41 W/per hour and supports the environment this way.

SUPER CHARGER

With MSI Super Charger you can simply deliver MORE power to your smartphone, tablet or other mobile device.

USB 3.1 GEN1

The USB 3.1 Gen1 port supports transfer rates up to 5 Gbps, ten times faster then USB 2.0. This means that you can transfer high-definition data including movies, videos, and other large file formats – faster and easier than before.

Short summary description MSI Pro 24T 4BW-002EU Intel® Pentium® N3700 23.6" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:
This short summary of the MSI Pro 24T 4BW-002EU Intel® Pentium® N3700 23.6" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Pro 24T 4BW-002EU, 23.6", Full HD, Intel® Pentium®, 4 GB, 1 TB, Windows 10 Home

Long summary description MSI Pro 24T 4BW-002EU Intel® Pentium® N3700 23.6" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:
This is an auto-generated long summary of MSI Pro 24T 4BW-002EU Intel® Pentium® N3700 23.6" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

MSI Pro 24T 4BW-002EU. Product type: All-in-One PC. Display diagonal: 23.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Pentium®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black

Display
Display diagonal *
23.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Dual-touch
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
N3700
Processor cores
4
Processor threads
4
Processor boost frequency
2.4 GHz
Processor frequency *
1.6 GHz
Processor cache
2 MB
Processor cache type
L2
System bus rate
2.5 GT/s
Thermal Design Power (TDP)
6 W
PCI Express slots version
2.0
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
C0
Processor codename
Braswell
Processor series
Intel® Pentium N3000 Series for Mobile
Maximum number of PCI Express lanes
4
PCI Express configurations
1x2, 1x4, 2x2, 2x1, 4x1
Processor code
SR29E
Tjunction
90 °C
Scenario Design Power (SDP)
4 W
Integrated 4G WiMAX
No
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1600 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Maximum internal memory *
8 GB
Memory slots
1
Memory slots type
SO-DIMM
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, Memory Stick (MS), SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
400 MHz
On-board graphics card burst frequency
700 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
Yes
Number of execution units
16
Audio
Built-in speaker(s) *
Yes
RMS rated power
6 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Serial ports quantity
1
Ports & interfaces
Total number of SATA connectors
2
Number of SATA III connectors
2
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Design
Product color *
Black
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel Smart Connect Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Pro Wireless Display (Intel® Pro WiDi)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Rapid Storage Technology
No
Processor ARK ID
87261
Power
AC adapter power
65 W
Weight & dimensions
Width (with stand)
22.9" (581.5 mm)
Depth (with stand)
3.96" (100.5 mm)
Height (with stand)
16" (406 mm)
Weight (with stand)
25.1 lbs (11.4 kg)
Package weight
27.8 lbs (12.6 kg)
Packaging content
Mouse included
Yes
Keyboard included
Yes
AC adapter included
Yes
Other features
3D
No
Autonomy mode
No
Detachable display
No