MSI logo

MSI Modern 15 A10RBS-448XIT Intel® Core™ i7 i7-10710U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56660
Info modified on:
24 Jan 2025, 20:45:04
Short summary description MSI Modern 15 A10RBS-448XIT Intel® Core™ i7 i7-10710U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 5 (802.11ac) Black:

MSI Modern 15 A10RBS-448XIT, Intel® Core™ i7, 1.1 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description MSI Modern 15 A10RBS-448XIT Intel® Core™ i7 i7-10710U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 5 (802.11ac) Black:

MSI Modern 15 A10RBS-448XIT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10710U, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce MX350. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.