MSI logo

MSI Nightblade MI2C-095EU PC Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Desktop Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20213
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI Nightblade MI2C-095EU PC Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Desktop Black:

MSI Nightblade MI2C-095EU, 2.7 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD Super Multi, Windows 10

Long summary description MSI Nightblade MI2C-095EU PC Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Desktop Black:

MSI Nightblade MI2C-095EU. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.