location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook L735 Black 17" 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MegaBook L735 Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L735-048NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI Megabook L735 Black 17" 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17" 1680 x 1050 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - 160 GB DVD Super Multi
  • - NVIDIA® GeForce® Go 7600
  • - Bluetooth
  • - 90 W
  • - Windows Vista Home Premium
More>>>
Short summary description MSI Megabook L735 Black 17" 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium:
This short summary of the MSI Megabook L735 Black 17" 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook L735 Black, 17", 1680 x 1050 pixels, 2 GB, DDR2-SDRAM, 160 GB, Windows Vista Home Premium

Long summary description MSI Megabook L735 Black 17" 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium:
This is an auto-generated long summary of MSI Megabook L735 Black 17" 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium based on the first three specs of the first five spec groups.

MSI Megabook L735 Black. Display diagonal: 17", Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® Go 7600. Operating system installed: Windows Vista Home Premium. Weight: 7.05 lbs (3.2 kg)

Display
Display diagonal *
17"
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® Go 7600
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
Realtek ALC883
Camera
Front camera resolution (numeric)
1.3 MP
Network
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Ports & interfaces
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
ExpressCard slot
Yes
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Battery
Battery capacity
4400 mAh
Power
Battery performance
65 W
AC adapter power
90 W
Weight & dimensions
Width
15.6" (395 mm)
Depth
10.9" (278 mm)
Weight *
7.05 lbs (3.2 kg)
Other features
Wireless technology
WLAN 802.11b/g
Infrared data port
No
Power supply type
DC / AC
Power requirements
19V / 100-240V,50-60Hz
TV-in port
No
Wake-on-LAN ready
Yes
Compatible operating systems
Windows XP/MCE/Vista
Internal modem
Yes
Modem speed
56 Kbit/s