location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook L720 Intel® Celeron® M 17" 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megabook L720
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L720-020NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI Megabook L720 Intel® Celeron® M 17" 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® M 1.5 GHz
  • - 17" 1440 x 900 pixels 16:10
  • - 0.5 GB DDR-SDRAM
  • - 80 GB
  • - Intel® GMA 900
  • - Windows XP Home Edition
Long product name MSI Megabook L720 Intel® Celeron® M 17" 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition :
The short editorial description of MSI Megabook L720 Intel® Celeron® M 17" 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition

Megabook L720, Intel Celeron M 370 1.5GHz, 17inch WXGA+ Glare Type, 80GB, WXP Home, DVD-RW Dual
More>>>
MSI Megabook L720 Intel® Celeron® M 17" 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition:
The official marketing text of MSI Megabook L720 Intel® Celeron® M 17" 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition as supplied by the manufacturer

The spectacular 17 inch widescreen offers exceptional clarity and outstanding durability. The large display provides eye-soothing performance and renders extremely clear picture quality to enhance your viewing pleasure. MSI notebook L720 is the valuable solution for multimedia and working environment. You can take it to anywhere and make the place become the movie theater center and your desktop replacement solution.

Fully Functional Design Suitable for Businessman
MSI notebook L720, not only provides top operation performance, provides handful multimedia functions. L720 uses All-in-One fully functional design, has a built-in 8.5GB one-sided double-decker burner, 4-in-1 card reader, and 4 well distributed USB 2.0 ports, facilitating connection with various types of computer peripherals. In addition, L720 also has built-in Bluetooth wireless transmission function (optional); it can be used to connect your digital equipment with your notebook.

The latest Intel® Centrino 2 Platform
L720 supports Intel®'s latest Dothan CPU and Alviso technology. Dothan is the latest Pentium M processor from Intel®, which is built on Intel®'s industry-leading, high-volume 90 nm manufacturing process. The 90 nm process produces smaller, faster transistors and uses IntelR's strained silicon technology to give its transistors a speed boost, resulting in higher performance headroom.

Bluetooth Supported
MSI Bluetooth module is designed to provide a solution for Bluetooth connectivity. It extends your notebook up to 7 Bluetooth device notes. It also fully supports Wide Range Self Power Mode for USB 2.0/1.1/1.0 Devices.
A wide range of compatible profiles enable Bluetooth Star Hub to communicate with Bluetooth mouse/ keyboard/ game pad, and exchange your favorite photo/music files with Bluetooth embedded cellular phone and handheld device.

Internet Access, Anytime Anywhere
You can put the L720 inside your bag and bring it wherever you go. Avoid long lines and crowded areas. It enables you to practically work anywhere - enjoy your coffee and the sweet aroma of freshly-baked cookies in your favorite coffee house without the need to worry or hurry home to finish the report for tomorrow's meeting. With L720, it's easy to balance your personal life no matter how busy you are. And don't forget to stay in touch with your friends, send them an email anytime or chat with them anywhere. The L720 is the perfect companion for your busy and on-the-go lifestyle.

Ergonomically Designed Keyboard
The L720 keyboard has a good layout which is perfect for those long typing sessions. The key placement is easily within reach without any need to lift the wrist, making it easy to type at full speed without making mistakes.

Stay cool with MSI ACS (Advanced Cooling System)
The ACS (Advanced Cooling System) is a unique technology provided only by MSI. Computers are heat-sensitive; therefore MSI has come out with its own heat dissipation technology - the Advanced Cooling System (ACS). You don't have to worry about excessively high temperature while using your notebook. Enjoy working in a cool environment anytime!

4-in-1 Card Reader
Link your DV and digital camera with the 4-in-1 card reader. Transfer photos with ease from your digital camera to your L720. The 4-in-1 card reader accepts various popular types of memory cards such as MS, MMC, MS Pro and SD, thus there is no need to buy an additional card reader.

Live-update technology from MSI
MSI Live Update can automatically detect and flash the firmware under the Windows environment. You can set the schedule of the firmware and update the driver with the on-schedule connection to MSI's dedicated server, thereby helping you keep your system in its most optimum status.

Short summary description MSI Megabook L720 Intel® Celeron® M 17" 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition:
This short summary of the MSI Megabook L720 Intel® Celeron® M 17" 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook L720, Intel® Celeron® M, 1.5 GHz, 17", 1440 x 900 pixels, 0.5 GB, 80 GB

Long summary description MSI Megabook L720 Intel® Celeron® M 17" 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition:
This is an auto-generated long summary of MSI Megabook L720 Intel® Celeron® M 17" 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition based on the first three specs of the first five spec groups.

MSI Megabook L720. Processor family: Intel® Celeron® M, Processor frequency: 1.5 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Home Edition. Weight: 7.05 lbs (3.2 kg)

Display
Display diagonal *
17"
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1.5 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
Ultra-ATA/133
Graphics
Discrete graphics card model *
Intel® GMA 900
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
Realtek ALC655
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Ports & interfaces
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
I/O ports
1 x Express card
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 915GM Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Battery
Number of battery cells
6
Battery capacity
4400 mAh
Weight & dimensions
Width
15.6" (395 mm)
Depth
10.9" (278 mm)
Height
1.38" (35 mm)
Weight *
7.05 lbs (3.2 kg)
Other features
Infrared data port
No
Dimensions (WxDxH)
15.6 x 10.9 x 1.38" (395 x 278 x 35 mm)
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s