MSI logo

MSI Gaming GS66 11UE-018NL Stealth Intel® Core™ i7 i7-11800H Laptop 15.6" Quad HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5395
Info modified on:
10 Sept 2024, 14:21:31
Bullet Points MSI Gaming GS66 11UE-018NL Stealth Intel® Core™ i7 i7-11800H Laptop 15.6" Quad HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-11800H (24MB Cache, 2.3GHz)
  • - 39.6 cm (15.6") Quad HD 2560 x 1440, NVIDIA GeForce RTX 3060 (6GB GDDR6)
  • - 16GB DDR4-SDRAM (2 x 8) & 1000GB SSD
Long product name MSI Gaming GS66 11UE-018NL Stealth Intel® Core™ i7 i7-11800H Laptop 15.6" Quad HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Intel Core i7-11800H (24MB Cache, 2.3GHz), 16GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") Quad HD 2560 x 1440, Intel UHD Graphics, NVIDIA GeForce RTX 3060 (6GB GDDR6), LAN, WLAN, Webcam, Windows 10 Home 64-bit

MSI Gaming GS66 11UE-018NL Stealth Intel® Core™ i7 i7-11800H Laptop 15.6" Quad HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Shuttle swiftly across the city with GS66 Stealth and its sharp and sleek core black chassis. Equipped with the latest 11th Gen. Intel® Core™ i9 processor and NVIDIA® GeForce RTX™ 3080 graphics, the GS66 Stealth is ultra thin and lightest while paired with the world's highest 99.9WHr battery capacity and latest Wi-Fi 6E. Professional by day, hardcore gamer by night, incarnate as the king of the metropolis with the GS66 Stealth.

POTENT PERFORMANCE TO GAME ON
Equipped with the latest 11th Gen. Intel® Core™ i9 processor, with 8-core and up to 4.9GHz dual core turbo frequency, the GS66 Stealth maximizes efficiency in gameplay, multi-task work and productivity. With state-of-the-art Intel® Turbo Boost Max Technology 3.0 (ITBM 3.0), it brings massive frequency boost on your fastest cores for more flexibility to get the best from your processor.

NEXT-GEN PCIE GEN4 LANES
ACCELERATE SYSTEM COMPONENTS

With the latest PCIe Gen4 x4 NVMe M.2 SSD, the reading speed goes beyond 5GB/s. This massively accelerates multimedia loading speed across varies programs and increases multitasking efficiency.

DISCRETE GRAPHICS MODE & OVERCLOCK
SPARE NO PERFORMANCE

Select between "Discrete Graphics Mode" or "MSHybrid Graphics Mode" (NVIDIA Optimus), the switchable graphics technology offers powerful gaming performance and efficiency. Moreover, the graphic power can be further elevated through overclock option with adjustable GPU core clock and VRAM frequency via MSI Center.

GEFORCE RTX 30 SERIES LAPTOPS, THE ULTIMATE PLAY
EMPOWER THE FULL PERFORMANCE

GeForce RTX™ 30 Series GPUs deliver the ultimate performance for gamers and creators. They're powered by Ampere—NVIDIA's 2nd gen RTX architecture—with new RT Cores, Tensor Cores, and streaming multiprocessors for the most realistic ray-traced graphics and cutting-edge AI features.

RESIZABLE BAR
Resizable BAR is an advanced PCI Express feature that enables the CPU to access the entire GPU frame buffer at once and improve performance. *Function may differ due to version change. Please update the latest VBIOS/BIOS/Driver through MSI official website or consult service center.

RAY TRACING
Ray tracing is the holy grail of gaming graphics, simulating the physical behavior of light to bring real-time, cinematic-quality rendering to even the most visually intense games.

DLSS AI Acceleration
MAX FPS. MAX QUALITY. POWERED BY AI.

NVIDIA DLSS is groundbreaking AI rendering that boosts frame rates with uncompromised image quality using the dedicated AI processing Tensor Cores on GeForce RTX. This gives you the performance headroom to crank up settings and resolutions for an incredible visual experience. The AI revolution has arrived to gaming.

RTX. IT'S ON.
Experience today’s biggest blockbusters like never before with the visual fidelity of real-time ray tracing and the ultimate performance of AI-powered DLSS. RTX. It’s On.

DYNAMIC BOOST 2.0
New AI-powered Dynamic Boost 2.0 automatically delivers the needed power between the GPU, GPU memory, and CPU for a larger performance boost than ever before. The AI networks in Dynamic Boost 2.0 manage power on a per-frame basis, so your laptop is constantly optimizing for maximum performance while you’re gaming and creating.

DELICATE AND SMOOTH DISPLAY
MSI gaming laptop displays are tailor-made and highly optimized for gamers. With a high refresh rate and smooth visuals, it becomes the ultimate support for gamers to be invincible.

Stay Cool, Stay Powerful
MSI’s exclusive Cooler Boost Technology ensures optimal thermal dissipation. With the world’s thinnest 0.1 mm sharp-edged fan blade design, the new Cooler Boost Trinity+ enhances the fan airflow and provides the best gaming experience.

Tailor Your Keyboard
Per-key RGB Gaming Keyboard By Steelseries

Experience better responsive and tactile feedback with 1.5mm of key travel. Customize each key to your liking and receive real-time in-game status through keyboard lighting, or even watch the lights dance to your favorite tune!

Armed with Power
that Lasts

Packed to the legal flight limit, the 99.9Whr large battery capacity provides longer runtime.

DDR4-3200 MEMORY
POWER THAT LEADS IN THE LATEST STANDARD

Get the mighty performance out of your laptop with support of the latest DDR4-3200 memory. Enjoy the faster system speed and responsiveness, the new standard will take your gaming experience to the next level.

THUNDERBOLT™ 4
FOR AN ELEVATED USER EXPERIENCE

Thunderbolt™ 4 future-proofs and takes your experience to the next level, supporting USB Type-C, high-speed data transfer, PD charging, and connects to multiple devices simultaneously.
With 3 times faster output charging and 100 watt input, experience more simple way for daily use.

BEST SURROUND VIEWING MODE
Expand your vision across multiple displays with HDMI, Thunderbolt™ 4 and USB Type-C, enjoy up to 8K resolution output for some extra productivity and fun.

Different Aspects, Same Perfection
MSI exclusive True Color Technology provides different modes to best fit your various usages.

DYNAUDIO SOUND SYSTEM
STRIVE TO BE AUTHENTIC

Feel the best and the most authentic audio experience with MSI’s front-firing Speaker in world-class Dynaudio sound system. It generates a sonorous bass and clean, crisp sound and let gamers to enjoy the immersive auditory sensation.

ALL NEW NAHIMIC 3
NEXT LEVEL AUDIO IMMERSION

Enhance in-game 3D surround sound and make finite control over
your music, movies, and conference calls.

THE WAY MUSIC SHOULD BE
Immerse yourself in lossless music and enjoy the premium sound quality with Hi-Resolution Audio. Experience and listen to audio the way it was intended.

Secure Login with Face Unlock
Login faster with the help of Windows Hello and infrared camera.Unlock your laptop with just a glance even in complete darkness.

GET ALL THE BUFFS
The exclusive MSI Center helps you control and customize your MSI laptop the way you want. Monitor, adjust, optimize and may useful features are built in one unified system. It offers maximum flexibility with new functions such as Smart Image Finder, UI Skin option and more to customize your personal preference.

MSI APP PLAYER
PLAY MOBILE GAMES AS CONSOLE
WITH CONTROLLER

With the latest innovation - Console Mode, gamers can experience console-like to laptop with intuitive UI dedicatedly design for mainstream wireless controllers. It also offers hot key customization for hard core mobile gamer to enhance game win rate.

STEELSERIES ENGINE 3 (SSE3)
Transform your keyboard into a command center by combining multiple keys into one key command, and sync across all SteelSeries gears.

STEELSERIES CLOUDSYNC
Users now have the ability to backup, share, and sync your configuration profiles through the SteelSeries CloudSync across all your platforms. Simply log in with your SteelSeries ID and all your configurations will be available whenever you are.

ONE APPLICATION
The SteelSeries Engine 3 was created as a unified software suite for SteelSeries hardware catalog going forward. Currently it works with the device of keyboard, headset, and mouse.

INTERDEVICE COMMUNICATION
Thanks to the unified software we have opened up new lines of communication between devices. Your devices will fluidly work together, for instance clicking the zoom/scope button on your mouse could activate an equalizer for your headset that focuses on the highs for better listening to footsteps

SENSE GAME STATS DIRECTLY
THROUGH KEYBOARD

SteelSeries GameSense talks directly to your game and shall grant you the capability in playing games more intuitively. Through backlit color and LED brightness of the keyboard, users may receive real time game stats like ammo levels, health levels, tool durability, and take immediate actions to respond to these changes, gaining full control during gameplays.

Extraordinary Wireless Experience
The latest Wi-Fi 6E delivers stunning speed while keeps the network smooth and stable even when sharing the network with numerous users. With its outstanding throughput and low latency, you just beat others to it.

KILLER™ GAMING LAN – PROTECTING YOUR PING
Stop losing games to lag with Killer Gaming LAN. Protect and prioritize networking traffic while preventing lag spikes to always game at your best.
Gamers can easily manage bandwidth for each application with the user-friendly Killer Control Center.

Short summary description MSI Gaming GS66 11UE-018NL Stealth Intel® Core™ i7 i7-11800H Laptop 15.6" Quad HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

MSI Gaming GS66 11UE-018NL Stealth, Intel® Core™ i7, 2.3 GHz, 15.6", 2560 x 1440 pixels, 16 GB, 1 TB

Long summary description MSI Gaming GS66 11UE-018NL Stealth Intel® Core™ i7 i7-11800H Laptop 15.6" Quad HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

MSI Gaming GS66 11UE-018NL Stealth. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.