Intel Core i7-12700H (24MB Cache), 16GB DDR4-SDRAM, 1000GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080, Intel Iris Xe Graphics, NVIDIA GeForce RTX 3050 (4GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home
Katana GF series is as powerful and sturdy as a blade and optimized to unleash true performance during gameplay. Katana GF76 runs at the optimum performance with exclusive red illumination keyboard so that you can shine on the battlefield.
REINVENTING MULTI-CORE ARCHITECTURE
Katana GF76 equips the latest 12th Gen. Intel® Core™ i7 processor, features with performance and efficiency cores, providing unprecedented boost in multitasking works and heavy games.
BOOST PERFORMANCE WITH AI
NVIDIA DLSS gives games a speed boost with uncompromised image quality. Crank up the settings and resolution for an even better visual experience.
MORE IMMERSIVE EXPERIENCES
Ray Tracing is the holy grail of graphics. It simulates how light behaves in the real-world to produce the most realistic and immersive graphics for gamers and creators - and runs fast thanks to 2nd gen RT Cores.
OPTIMIZED POWER AND PERFORMANCE
NVIDIA Max-Q is a suite of technologies powered by AI that optimize laptops to deliver high performance in thin form factors.
LIGHTNING FAST AND SMOOTH DISPLAY
The 144Hz IPS-level display brings you striking visuals and smooth refresh rate so you never miss a thing.
REVOLUTIONARY COOLING FOR NEXT-GEN GAMING
Dedicated thermal solutions for both the CPU and GPU with up to 6 heat pipes. By enlarging the internal diameter of the thermal pipe and utilizing MSI exclusive thermal grease to ensure the maximum performance under extreme gaming.
THE WAY MUSIC SHOULD BE
Immerse yourself in lossless music and enjoy the premium sound quality with Hi-Resolution Audio.
ELEVATE YOUR AUDIO
Experience audio the way it was intended and share it with Nahimic in-game 3D surround & Sound Sharing via Bluetooth.
GET ALL THE BUFFS
The exclusive MSI Center helps you control and customize your MSI laptop the way you want.
PLAY MOBILE GAMES AS CONSOLE WITH CONTROLLER
Console Mode provides console-like experience to laptop with intuitive design for mainstream game wireless controllers.
MSI Gaming GF76 12UC-037ES Katana, Intel® Core™ i7, 17.3", 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home
MSI Gaming GF76 12UC-037ES Katana. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 11 Home. Product color: Black